EN
  • EN
  • DE

LTC3899MPUHF#PBF

Part No LTC3899MPUHF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BUCK-BST 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201283-LTC3899MPUHF#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Product Status Active
Package Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck, Buck-Boost
Number of Outputs 3
Package / Case 38-WFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LTC3899MPUHF#PBF CAD Model

Description

The LTC3899MPUHF#PBF is a high-performance triple output synchronous step-down switching regulator from Analog Devices Inc. This robust power management integrated circuit (PMIC) is designed to deliver efficient power conversion for a wide range of applications, including automotive, industrial, and telecommunication systems.

Key Features

  • Wide Input Voltage Range: The device operates from a 4.5V to 60V input voltage range, making it suitable for a variety of supply sources, from standard 12V or 24V rails to unregulated or fluctuating inputs.
  • Triple Output Channels: It features three synchronous step-down regulators that can provide lower output voltages with high efficiency, which is ideal for systems requiring multiple voltage rails.
  • High Temperature Operation: The MP-grade version of the LTC3899 is designed to operate over a junction temperature range of –55°C to +150°C, ensuring reliable performance in extreme conditions.
  • Adjustable Switching Frequency: Users can set the switching frequency from 50kHz to 900kHz or can synchronize it to an external clock, allowing flexibility in optimizing efficiency and component size.
  • Low Ripple Burst Mode® Operation: This feature provides high efficiency at low output currents while maintaining ultra-low output ripple, which is critical for sensitive electronic equipment.

Applications

The LTC3899MPUHF#PBF is versatile and can be used in a range of applications. Its robust design is particularly well-suited for:

  • Automotive power systems
  • Industrial control and automation
  • Telecommunications infrastructure
  • High-reliability systems in harsh environments

Product Quality and Support

Analog Devices Inc. is known for its high-quality products and excellent customer support. The LTC3899MPUHF#PBF is backed by comprehensive technical documentation, design tools, and a supportive community of engineers, making it a reliable choice for designers looking to create efficient and durable power supply solutions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Infineon Technologies
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3774 $58.7548
5+ $24.1049 $120.5245
8+ $23.3518 $186.8144
11+ $22.5987 $248.5857
14+ $21.8445 $305.8230
18+ $19.5853 $352.5354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess