EN
  • EN
  • DE

LTC3265HFE#PBF

Part No LTC3265HFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP INV DL 20TSSOP  /  Charge Pump Switching Regulator IC Positive and Negative (Dual Rail) Fixed -Vin, 2Vin 2 Output 100mA 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Ratiometric
Output Configuration Positive and Negative (Dual Rail)
Topology Charge Pump
Output Type Fixed
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 32V
Voltage - Output (Min/Fixed) -Vin, 2Vin
Current - Output 100mA
Frequency - Switching 50kHz ~ 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LTC3265
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC3265HFE#PBF
Standard Package 74
Win Source Part Number 1072303-LTC3265HFE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3265HFE#PBF CAD Model

Description

Product Overview: LTC3265HFE#PBF

The LTC3265HFE#PBF is a robust, high-voltage, low-noise dual output power supply designed and manufactured by Analog Devices Inc. This versatile component is specifically engineered to cater to applications requiring a compact, efficient, and reliable power solution. The LTC3265HFE#PBF is particularly well-suited for industrial, automotive, and telecommunications sectors, where performance and durability are of paramount importance.

Key Features

  • Wide Input Voltage Range: The device operates from a wide input voltage range of 4.5V to 32V, making it suitable for a variety of supply voltages.
  • Dual Output Voltages: It provides two outputs: a positive high voltage and a negative high voltage, both of which are adjustable to suit the needs of the application.
  • Integrated Charge Pump: The LTC3265HFE#PBF features an integrated charge pump that uses capacitive conversion to generate the required voltages, thereby eliminating the need for inductors.
  • Low Noise Operation: Designed with low noise in mind, it ensures minimal interference in sensitive electronic applications.
  • Overtemperature Protection: The device includes overtemperature protection, safeguarding it against potential damage from excessive heat.
  • Robust Packaging: Housed in a 20-lead thermally enhanced TSSOP package, the LTC3265HFE#PBF is designed for optimal thermal performance and space-saving on the PCB.

Applications

The LTC3265HFE#PBF is ideal for a range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Power Supplies
  • Isolated Sensors
  • Telecommunications Infrastructure
  • Portable Medical Devices

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC3265HFE#PBF is no exception. Each unit is rigorously tested to ensure it meets the high standards expected of all Analog Devices products. Customers can trust in the performance and longevity of this power supply solution.

With its combination of features, the LTC3265HFE#PBF from Analog Devices Inc. stands out as a powerful and reliable component for demanding power supply applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3847 $73.1541
5+ $20.0080 $100.0400
8+ $19.3827 $155.0616
11+ $18.7575 $206.3325
14+ $18.1322 $253.8508
19+ $16.2565 $308.8735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess