Product Overview: LTC3265IDHC#TRPBF from Analog Devices Inc.
The LTC3265IDHC#TRPBF is a versatile high voltage, low noise dual output power supply that includes a charge pump for voltage inversion and a low noise linear regulator. Manufactured by Analog Devices Inc., this integrated circuit is designed to cater to applications that require a small, efficient, and reliable power supply solution. The LTC3265 is particularly suitable for industrial, telecommunications, and portable medical equipment where dual power rails are needed from a single supply input.
Key Features
- Wide Input Voltage Range: The device operates from a wide input voltage range of 4.5V to 32V, making it adaptable to a variety of power sources.
- Dual Output Voltages: It provides two outputs: a positive voltage up to 32V and an inverted negative voltage down to -32V with a 50mA output current capability for each channel.
- Low Noise Operation: The LTC3265 features a low noise linear regulator with a low dropout voltage, ensuring clean and stable output voltages.
- Adjustable Output: Output voltages are adjustable using external resistors, offering flexibility to match specific application requirements.
- Charge Pump Technology: The integrated charge pump inverter uses small external capacitors, reducing the overall solution footprint and component cost.
- Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating, enhancing its reliability and longevity.
- Compact Package: Housed in a compact 16-lead DFN package, the LTC3265 is designed for space-constrained applications.
Applications
The LTC3265IDHC#TRPBF is ideal for a wide range of applications, including but not limited to:
- Portable Medical Devices
- Industrial Instrumentation
- Telecommunications Equipment
- Battery-Powered Equipment
- Oscilloscope and Imaging Systems
With its combination of dual outputs, wide input voltage range, low noise performance, and compact design, the LTC3265IDHC#TRPBF by Analog Devices Inc. is a robust solution for designers looking to enhance their power management systems in a variety of challenging environments.