EN
  • EN
  • DE

LTC3307BEV#TRMPBF

Part No LTC3307BEV#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3A 5VIN 6MHZ SILENTSW SYNC BUCK  /  Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 3A 12-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.25V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 5.5V
Current - Output 3A
Frequency - Switching 3MHz ~ 10MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-LQFN (2x2)
Base Product Number LTC3307
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC3307BEV#TRMPBFDKR,161-LTC3307BEV#TRMPBFDKR,161-LTC3307BEV#TRMPBFDKR-ND,505-LTC3307BEV#TRMPBFTR,161-LTC3307BEV#TRMPBFTR,-2735-LTC3307BEV#TRMPBFCT,-2735-LTC3307BEV#TRMPBFDKR,505-LTC3307BEV#TRMPBFCT,161-LTC3307BEV#TRMPBFCT-ND,161-LTC3307BEV#TRMPBFTR-ND,-2735-LTC3307BEV#TRMPBFTR,-2735-LTC3307BEV#TRMPBFTR-ND,161-LTC3307BEV#TRMPBFCT
Standard Package 500
Win Source Part Number 1072305-LTC3307BEV#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3307BEV#TRMPBF CAD Model

Description

Analog Devices Inc. LTC3307BEV#TRMPBF: High-Efficiency, Step-Down DC/DC Converter

The LTC3307BEV#TRMPBF is a high-performance, step-down DC/DC converter designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This converter is specifically engineered to meet the needs of modern electronic applications requiring efficient power management and conversion.

With its advanced design, the LTC3307BEV#TRMPBF offers a compact, efficient, and versatile solution for a wide range of applications, including portable devices, automotive electronics, industrial systems, and more. The device operates over a wide input voltage range, making it suitable for various battery chemistries and power sources.

The LTC3307BEV#TRMPBF boasts a high efficiency that minimizes heat generation and power loss, thereby extending battery life in portable applications. Its high switching frequency allows for the use of small, low-cost external components, reducing the overall solution footprint and bill of materials.

Key features of the LTC3307BEV#TRMPBF include:

  • Wide input voltage range, accommodating various power sources
  • High efficiency, ensuring minimal power loss and heat generation
  • Adjustable switching frequency, enabling optimization for different applications
  • Low dropout operation, maximizing efficiency under light loads
  • Robust thermal performance, ensuring reliability under varying operating conditions
  • Integrated protection features, such as over-temperature and over-current protection, enhancing system safety

The LTC3307BEV#TRMPBF is also designed with ease of use in mind. It requires minimal external components for operation, simplifying the design and integration process for engineers. Its small form factor is ideal for space-constrained applications, and its tape and reel packaging (indicated by the #TRMPBF suffix) makes it suitable for high-volume manufacturing processes.

In summary, the LTC3307BEV#TRMPBF from Analog Devices Inc. is a highly efficient, versatile, and reliable step-down DC/DC converter that meets the stringent requirements of modern electronic systems. Whether you are designing for the consumer, automotive, or industrial markets, this converter provides a powerful solution for your power management needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess