EN
  • EN
  • DE

MCP1722-3310H/Q8B

Part No MCP1722-3310H/Q8B
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC DUAL LDO 3.3V/10VOUT VDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 100mA 8-VDFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 55V
Voltage - Output (Min/Fixed) 3.3V, 10V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.75V @ 50mA, 0.75V @ 100mA
Current - Output 50mA, 100mA
Current - Quiescent (Iq) 80 µA
PSRR 80dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VDFN (3x3)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353507-MCP1722-3310H/Q8B
Ultra Librarian 3D Model Ultra Librarian MCP1722-3310H/Q8B CAD Model

Description

Microchip Technology's MCP1722-3310H/Q8B - Low-Dropout Voltage Regulator

The MCP1722-3310H/Q8B from Microchip Technology is a highly reliable, low-dropout voltage regulator designed to maintain a stable output voltage even when the input voltage is very close to the output voltage. This component is especially suitable for battery-operated devices, where energy efficiency is paramount, and for applications where space is at a premium due to its small package footprint.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is ideal for powering 3.3V logic devices and microcontrollers.
  • High Current Output: It can deliver up to 250 mA of current, making it capable of supplying sufficient power for most low-power applications.
  • Low Dropout Voltage: The MCP1722-3310H/Q8B boasts a low dropout voltage, ensuring efficient operation even when the supply voltage is only slightly higher than the output voltage.
  • Stable Operation: With its built-in voltage reference and error amplifier, the regulator guarantees a stable output without the need for external components, simplifying design and reducing board space.
  • Thermal Protection: It includes an overtemperature protection feature that shuts down the regulator to prevent damage from overheating.
  • Short-Circuit Protection: The device also offers short-circuit protection, enhancing the safety and reliability of the application it's used in.
  • Low Quiescent Current: The MCP1722-3310H/Q8B has a low quiescent current which helps to maximize battery life in portable applications.
  • Package: This voltage regulator comes in a 3x3 mm DFN package, which is not only space-efficient but also offers excellent thermal performance.

Applications:

The MCP1722-3310H/Q8B is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable electronic equipment
  • Microcontroller power supplies
  • Wireless communication devices
  • Peripheral power supplies

With its combination of low dropout performance, high current output, and compact package, the MCP1722-3310H/Q8B is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess