EN
  • EN
  • DE

LTC3335IUDC#PBF

Part No LTC3335IUDC#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG BCK BST PROG 50MA 20QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear Regulator Controllers
Packaging Tube
Win Source Part Number 2000000-LTC3335IUDC#PBF
Package Tube
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 1.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage - Output (Max) 5V
Current - Output 50mA
Synchronous Rectifier Yes
Operating Temperature -40°C ~ 125°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x4)
Ultra Librarian 3D Model Ultra Librarian LTC3335IUDC#PBF CAD Model

Description

Analog Devices LTC3335IUDC#PBF: High Efficiency, Nanopower Buck-Boost DC/DC Converter

The LTC3335IUDC#PBF from Analog Devices Inc. is a highly versatile and efficient buck-boost DC/DC converter designed for applications requiring minimal power consumption and maximum battery life. This advanced power management IC is ideal for low power, battery-operated systems such as wireless sensors, energy harvesting, and other portable devices.

With its wide input voltage range of 1.8V to 5.5V, the LTC3335 is capable of operating from a variety of energy sources, including single or multiple cell batteries. This ensures that your device can maintain a stable output even as the input voltage fluctuates, making the LTC3335IUDC#PBF a reliable choice for critical applications where consistent power delivery is essential.

One of the standout features of this converter is its extremely low quiescent current of only 680nA, which significantly extends battery life. The LTC3335IUDC#PBF is also capable of delivering up to 50mA of continuous output current, providing enough power for a wide range of low-power devices.

The LTC3335IUDC#PBF incorporates selectable Burst Mode® operation, which further enhances its power-saving capabilities by reducing the converter's operating current during light loads. This mode is particularly useful in applications where the load is intermittent or varies significantly during operation.

For added versatility, the LTC3335IUDC#PBF includes an integrated, programmable peak input current limit, allowing designers to tailor the power usage to their specific application requirements. This feature helps to prevent overloading the input source and ensures safe operation across different system configurations.

This DC/DC converter is housed in a compact, 16-lead QFN package, making it suitable for space-constrained applications. Its robust design ensures reliable performance across a wide temperature range, specified from -40°C to 125°C, which is critical for industrial and outdoor applications.

In summary, the LTC3335IUDC#PBF from Analog Devices Inc. is a high-efficiency, nanopower buck-boost DC/DC converter that offers exceptional performance and flexibility for a wide range of low-power applications. Its low quiescent current, wide input voltage range, and programmable input current limit make it an excellent choice for designers looking to optimize power consumption and prolong battery life in their products.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Infineon Technologies
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3657 $56.8285
11+ $9.3258 $102.5838
17+ $9.0343 $153.5831
23+ $8.7429 $201.0867
30+ $8.4515 $253.5450
40+ $7.5772 $303.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess