EN
  • EN
  • DE

LT8336HV#PBF

Part No LT8336HV#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 40V, 2.5A LOW IQ SYNC STEP-UP SI  /  Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 2.5A 16-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 2.7V
Voltage - Output (Max) 40V
Current - Output 2.5A
Frequency - Switching 300kHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFQFN Exposed Pad
Supplier Device Package 16-LQFN (3x3)
Base Product Number LT8336
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LT8336HV#PBF,161-LT8336HV#PBF,161-LT8336HV#PBFTR-ND,-2735-LT8336HV#PBF,161-LT8336HV#PBF-ND
Standard Package 624
Win Source Part Number 985744-LT8336HV#PBF
Ultra Librarian 3D Model Ultra Librarian LT8336HV#PBF CAD Model

Description

Product Overview: LT8336HV#PBF - High Voltage Boost, SEPIC and Inverting Converter

The LT8336HV#PBF is a high-performance, high-voltage DC/DC converter designed and manufactured by Analog Devices Inc. This versatile component is engineered to operate as a boost, SEPIC, or inverting converter, capable of withstanding input voltages as low as 3V and as high as 40V, making it well-suited for a wide range of power supply applications.

With its internal 2A, 140V power switch, the LT8336HV#PBF provides a compact solution for high voltage requirements. This device is particularly adept at generating outputs up to 100V from a single input voltage rail. The LT8336HV#PBF stands out for its ability to maintain a small footprint while delivering efficient power conversion, thanks to its high-efficiency design and Burst Mode operation, which ensures quiescent current remains low at only 9µA, thereby conserving energy during light load conditions.

The converter's frequency can be programmed between 100kHz to 2MHz or synchronized to an external clock within the same range, allowing designers to optimize performance for their specific application needs. This flexibility also aids in avoiding critical noise-sensitive frequency bands, which is crucial in noise-sensitive applications.

Built-in features of the LT8336HV#PBF include a soft-start function to limit inrush current during startup, a single feedback resistor to set the output voltage, and internal compensation to simplify the design process. Additionally, it offers robust protection features such as over-temperature protection, overvoltage, and overcurrent protections, ensuring the longevity and reliability of the device under various conditions.

This product is available in a small 10-lead MSOP package with an exposed pad for enhanced thermal performance, making it an excellent choice for space-constrained applications. The LT8336HV#PBF is an ideal power solution for industrial, automotive, medical, telecommunications, and many other sectors requiring efficient, high-voltage power supplies.

Overall, the LT8336HV#PBF from Analog Devices Inc. is a flexible and reliable choice for designers looking to implement a high-voltage power converter with a minimal footprint and excellent power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3062 $65.2248
8+ $13.3794 $107.0352
12+ $12.9613 $155.5356
16+ $12.5432 $200.6912
21+ $12.1251 $254.6271
28+ $10.8708 $304.3824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,205 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess