EN
  • EN
  • DE

LTC3374AEFE#PBF

Part No LTC3374AEFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3374A - High Accuracy 8-Channel Parallelable 1A Buck DC/DCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Current - Output 1 1 A
Current - Output 2 1 A
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Min Input Voltage 2.25 V
Number of Outputs 8
Number of Pins 38
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 2 MHz
Voltage - Output 1 5.5 V
Voltage - Output 2 5.5 V
Win Source Part Number 1072309-LTC3374AEFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3374AEFE#PBF CAD Model

Description

Analog Devices Inc. LTC3374AEFE#PBF Product Overview

The LTC3374AEFE#PBF is a highly versatile and efficient integrated power management solution designed by Analog Devices Inc., a leader in high-performance analog technology. This product is tailored to meet the stringent power requirements of modern electronic devices, providing a compact, reliable, and efficient power management system.

Key Features

  • Multi-Channel Output: The LTC3374AEFE#PBF features eight independent, programmable buck regulators, which allow for precise voltage regulation across multiple channels.
  • Wide Input Voltage Range: This device operates over a wide input voltage range from 2.25V to 5.5V, making it suitable for a variety of applications, from battery-powered devices to industrial systems.
  • High Efficiency: Its high-efficiency step-down converters can deliver up to 1A of continuous output current per channel, ensuring optimal power delivery for your application.
  • Programmable Frequencies: The switching frequency is programmable up to 2MHz, which allows for a flexible trade-off between efficiency and component size.
  • Thermal Management: With its thermally enhanced 38-lead TSSOP package, the LTC3374AEFE#PBF is designed to operate reliably in environments with varying temperature conditions.

Applications

The LTC3374AEFE#PBF is ideal for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Automotive power systems
  • Industrial and telecommunications equipment
  • Distributed power systems
  • Point-of-load applications

Design Flexibility

One of the standout features of the LTC3374AEFE#PBF is its configurability. Designers can adjust the output voltages, sequencing, and fault monitoring to suit specific application requirements. This level of customization, combined with its compact size, makes it an excellent choice for space-constrained applications.

Reliability and Performance

Analog Devices Inc. is known for its commitment to quality and performance. The LTC3374AEFE#PBF is no exception, offering robust protection features, including overvoltage, undervoltage, and overtemperature protection, ensuring the longevity and stability of your power management system.

With its comprehensive feature set and flexible design options, the LTC3374AEFE#PBF stands out as a powerful solution for sophisticated power management challenges, delivering the performance and reliability expected from a brand like Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2748 $71.3740
10+ $11.7126 $117.1260
16+ $11.3466 $181.5456
22+ $10.9806 $241.5732
28+ $10.6146 $297.2088
37+ $9.5165 $352.1105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess