EN
  • EN
  • DE

LTC3410BESC6#TRMPBF

Part No LTC3410BESC6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3410B - 2.25MHz, 300mA Synchronous Step-Down Regulator in SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
Efficiency 96 %
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Input Voltage 2.5 V
Min Operating Temperature -40 °C
Number of Channels 1
Number of Outputs 1
Number of Pins 6
Output Current 300 mA
Output Type Adjustable
Output Voltage 5.5 V
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 2.25 MHz
Synchronous Rectifier Yes
Win Source Part Number 1072316-LTC3410BESC6#TRMPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3410BESC6#TRMPBF CAD Model

Description

The LTC3410BESC6#TRMPBF is a high-performance, synchronous step-down DC/DC converter from Analog Devices Inc., designed to deliver efficiency, compactness, and reliability for a wide range of applications. This advanced power management integrated circuit (IC) operates over a wide input voltage range of 2.5V to 5.5V, making it ideal for single Li-Ion, multiple Alkaline/NiMH cells, and other standard power sources.

With its high switching frequency of 1.4MHz, the LTC3410BESC6#TRMPBF allows for the use of small surface mount inductors and capacitors, which reduces the overall footprint and design complexity on the PCB. This makes it an excellent choice for space-constrained applications such as handheld devices, portable media players, and other battery-powered gadgets.

The device features a high efficiency of up to 96%, ensuring minimum power loss during conversion and extending battery life. Its synchronous operation eliminates the need for an external Schottky diode, further simplifying the design and improving efficiency.

With an adjustable output voltage range from 0.8V to VIN, the LTC3410BESC6#TRMPBF provides versatility in powering various loads. It also includes a range of protective features such as over-temperature protection, over-current protection, and undervoltage lockout, ensuring the safety and reliability of the end application.

The LTC3410BESC6#TRMPBF comes in a compact SC70-6 package, which is suitable for automated assembly and offers a small footprint on the system board. The part number ending with 'TRMPBF' indicates that this product is provided in tape and reel packaging, which is optimized for mass production environments.

Analog Devices Inc. is known for its high-quality components that are rigorously tested to meet stringent industry standards, and the LTC3410BESC6#TRMPBF is no exception. Whether for power supply design in consumer electronics, medical devices, or industrial applications, this efficient, compact, and reliable step-down converter is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,920 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess