EN
  • EN
  • DE

LTC3412AEUF

Part No LTC3412AEUF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LTC3412 - 2.5A, 4MHZ, MONOLITHIC / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Linear Technology
Series *
Package Bulk
Product Status Active
Base Product Number LTC3412
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 626048-LTC3412AEUF
Ultra Librarian 3D Model Ultra Librarian LTC3412AEUF CAD Model

Description

The LTC3412AEUF is a high-efficiency, synchronous, monolithic step-down switching regulator from Linear Technology that is designed to deliver up to 3A of continuous output current. This compact and versatile power management integrated circuit (IC) operates over a wide input voltage range of 2.25V to 5.5V, making it suitable for single Li-Ion, multi-cell alkaline or NiMH applications, as well as fixed 3.3V or 5V systems.

With an adjustable output voltage range from 0.8V to VIN, the LTC3412AEUF can cater to a broad spectrum of power requirements. Its high switching frequency of up to 4MHz allows the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the solution. Additionally, the device features a 'Burst Mode' operation that enhances efficiency at light loads, thereby extending battery life in portable applications.

The LTC3412AEUF incorporates internal switches with RDS(ON) of only 0.090Ω (N-channel) and 0.140Ω (P-channel), which contribute to a high efficiency that can reach up to 95%. This efficiency, combined with a thermally efficient 16-lead QFN package, ensures that the device remains cool during operation.

Protection features of the LTC3412AEUF include a foldback current limit, thermal shutdown, and frequency foldback that help to safeguard the device and the system under adverse conditions. The IC also offers optional features such as a power good output, synchronizable fixed frequency, and tracking capability, providing designers with flexibility and precision in their power supply designs.

Overall, the LTC3412AEUF is an ideal choice for a wide range of applications, including handheld devices, GPS, cameras, medical instruments, and wireless modems, where space is at a premium and efficient power conversion is necessary.

Key Features:

  • 3A Output Current
  • Wide VIN Range: 2.25V to 5.5V
  • Adjustable VOUT: 0.8V to VIN
  • Up to 95% Efficiency
  • High Switching Frequency: Up to 4MHz
  • Burst Mode Operation for Improved Light Load Efficiency
  • Low RDS(ON) Internal Switches
  • Thermal Shutdown and Current Limit Protection
  • 16-Lead QFN Package

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,920 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess