EN
  • EN
  • DE

LTC3417AIFE-2#TRPBF

Part No LTC3417AIFE-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ DL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 1A, 1.5A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 20-TSSOP-EP
Family Name LTC3417
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879615-LTC3417AIFE-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3417AIFE-2#TRPBF CAD Model

Description

Product Overview: LTC3417AIFE-2#TRPBF by Analog Devices Inc.

The LTC3417AIFE-2#TRPBF is a high-performance, dual-channel, monolithic synchronous buck regulator from Analog Devices Inc. This compact and efficient power management integrated circuit (PMIC) is designed to provide precise voltage regulation for portable devices, networking equipment, and a variety of other applications where space and power efficiency are critical.

Key Features

  • Dual Output Channels: The LTC3417AIFE-2#TRPBF features two independent output channels, each capable of delivering up to 800mA of continuous output current, providing versatile power solutions for multi-rail systems.
  • Wide Input Voltage Range: This regulator operates with an input voltage range from 2.25V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as 3.3V or 5V intermediate bus systems.
  • High Efficiency: With its synchronous step-down architecture, the LTC3417AIFE-2#TRPBF achieves high efficiency, reducing the need for heat sinking and allowing for longer battery life in portable applications.
  • Adjustable Output Voltage: The output voltage for each channel is adjustable from 0.8V to 5V, providing flexibility for powering a wide range of devices.
  • Low Dropout Operation: The device's 100% duty cycle low dropout operation ensures output voltage regulation even when the input voltage is close to the output voltage, enhancing performance under all conditions.
  • Fast Transient Response: Thanks to its current mode operation, the LTC3417AIFE-2#TRPBF provides excellent transient response, maintaining stable output voltages despite rapid changes in load.

Protection Features

With built-in over-temperature protection and current limit protection, the LTC3417AIFE-2#TRPBF ensures reliable operation and safeguards both the regulator and the load from adverse conditions. Additionally, the device features independent shutdown and soft-start functions for each channel to minimize inrush current at startup and allow for controlled sequencing.

Package and Availability

The LTC3417AIFE-2#TRPBF is available in a compact, thermally enhanced 24-lead TSSOP package, which is RoHS compliant and suitable for automated assembly processes. Its part number ending with '#TRPBF' indicates that the product is provided in tape and reel packaging, which is ideal for high-volume production environments.

Applications

This dual synchronous buck regulator is ideal for a wide array of applications including, but not limited to, handheld devices, portable media players, GPS devices, and other battery-operated equipment where dual power rails and high efficiency are crucial.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess