LTC3521IUF#TRPBF - High Efficiency, Multi-Output Power Converter
The LTC3521IUF#TRPBF is a versatile and robust multi-output power converter from Analog Devices Inc., designed to cater to a wide range of applications requiring efficient power management. This high-performance integrated circuit is capable of delivering a seamless power supply solution for portable and space-constrained devices.
Key Features
- Multiple Outputs: It features dual high voltage 2.25MHz step-down switching regulators and a low voltage 1MHz step-down converter, providing users with a compact, multi-output power supply.
- High Efficiency: The LTC3521IUF#TRPBF operates with high efficiency, which can significantly extend battery life in portable applications.
- Wide Input Voltage Range: Its input voltage range of 2.5V to 5.5V allows for a variety of power sources, including single-cell Li-Ion batteries.
- Adjustable Output Voltages: The output voltages are adjustable, enabling customization to meet specific requirements of the powered device.
- Thermal Performance: The device is available in a 24-lead QFN package, designed for optimal thermal performance and minimal footprint.
- Temperature Range: It is specified for operation from -40°C to 85°C, ensuring reliability in a wide range of environmental conditions.
Applications
The LTC3521IUF#TRPBF is ideal for use in a variety of applications, including but not limited to:
- Portable Medical Devices
- Wireless Networking Devices
- Battery-Powered Equipment
- Handheld Instruments
Ordering Information
The product is available in tape and reel packaging, denoted by the TRPBF suffix, which is suitable for automated assembly processes, ensuring ease of integration into production lines.
About Analog Devices Inc.
Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits that help solve the toughest engineering challenges. They are known for their high-quality products that are used in various applications across multiple industries.