EN
  • EN
  • DE

LTC3565IDD#TRPBF

Part No LTC3565IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.25A 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.25A 10-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LTC3565
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879634-LTC3565IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3565IDD#TRPBF CAD Model

Description

Product Overview: LTC3565IDD#TRPBF by Analog Devices Inc.

The LTC3565IDD#TRPBF is a high-performance, compact power management integrated circuit (PMIC) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is particularly suitable for portable and space-constrained applications, offering efficient power conversion and management in a small footprint.

Key Features:

  • High Efficiency: The LTC3565IDD#TRPBF is designed to provide high efficiency, which is crucial for extending battery life in portable devices. Its ability to minimize power losses during conversion ensures optimal performance of the end application.
  • Wide Input Voltage Range: This PMIC can operate with an input voltage range that makes it versatile for various power sources, ensuring compatibility with different types of batteries and power supplies.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility and allowing it to be tailored to the specific needs of the application.
  • Low Quiescent Current: It features a low quiescent current, which reduces standby power consumption and is beneficial for battery-powered devices.
  • Thermal Protection: The LTC3565IDD#TRPBF includes thermal protection features that prevent the device from overheating, ensuring safe operation and longevity.
  • Small Package Size: Packaged in a compact DFN (Dual Flat No-Lead) package, it occupies minimal board space, which is essential for modern, miniaturized electronic products.

Applications:

The LTC3565IDD#TRPBF is ideal for a wide range of applications, particularly where power efficiency and space are critical. These include:

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Sensors and IoT Devices
  • Battery-Powered Consumer Electronics
  • Energy Harvesting Systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC3565IDD#TRPBF is no exception. It is built to meet high industry standards, ensuring stable performance and a long operational lifespan for the products it powers.

Overall, the LTC3565IDD#TRPBF from Analog Devices Inc. is a versatile and reliable choice for designers looking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.0177 $78.0354
4+ $32.0147 $128.0588
6+ $31.0142 $186.0852
8+ $30.0138 $240.1104
10+ $29.0133 $290.1330
14+ $26.0119 $364.1666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess