EN
  • EN
  • DE

LTC3619EMSE#PBF

Part No LTC3619EMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ DL 10MSOP  /  Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 400mA, 800mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5V
Current - Output 400mA, 800mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LTC3619
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC3619EMSE#PBF,LTC3619EMSE#PBF-ND,505-LTC3619EMSE#PBF
Standard Package 50
Win Source Part Number 1072358-LTC3619EMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3619EMSE#PBF CAD Model

Description

Product Overview: LTC3619EMSE#PBF

The LTC3619EMSE#PBF is a high-performance, dual-channel monolithic synchronous buck regulator from Analog Devices Inc., designed to deliver efficient power management solutions for a wide range of applications. This integrated circuit is housed in a compact MSOP-16 (LTC3619EMSE) package, making it ideal for space-constrained environments where a small footprint is essential.

Key Features

  • Dual Independent Outputs: The LTC3619EMSE#PBF features two independent DC/DC converters, which can provide two separate output voltages, making it highly versatile for systems requiring multiple regulated voltages.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.25V to 5.5V, catering to a variety of power sources, including single-cell Li-Ion batteries, multi-cell alkaline batteries, and regulated 5V supplies.
  • Adjustable Output Voltage: Each channel can be independently set to an output voltage ranging from 0.6V to 5V, allowing for customization to the specific needs of the application.
  • High Efficiency: The LTC3619EMSE#PBF employs internal low RDS(ON) switches which contribute to its high efficiency, minimizing heat generation and power loss.
  • Programmable Switching Frequency: Users can program the switching frequency from 300kHz to 4MHz, enabling optimization between efficiency and external component size.
  • Phase-Lockable Frequency: The switching frequency can be synchronized to an external clock, ensuring noise-sensitive applications can avoid critical frequency bands.
  • Robust Protection Features: The device includes overvoltage protection, overcurrent protection, and thermal shutdown to safeguard against a wide range of fault conditions.

Applications

The LTC3619EMSE#PBF is suitable for a variety of applications, including but not limited to:

  • Portable Instruments
  • Medical Devices
  • Automotive Power Supplies
  • Industrial Equipment
  • Point-of-Load Power Supplies
  • Telecommunications Infrastructure

With its combination of dual-channel operation, wide input voltage range, high efficiency, and comprehensive protection features, the LTC3619EMSE#PBF from Analog Devices Inc. is an excellent choice for designers looking to enhance their power management systems with a reliable, flexible, and compact solution.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess