EN
  • EN
  • DE

LT8390EFE#PBF

Part No LT8390EFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LT8390 - 60V Synchronous 4-Switch Buck-Boost Controller with Spread Spectrum
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Clock Sync Yes
Height 1.2 mm
Max Duty Cycle 95 %
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 60 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Number of Output Phases 1
Number of Outputs 1
Number of Pins 28
Output Configuration Positive
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 630 kHz
Synchronous Rectifier Yes
Topology Buck-Boost
Win Source Part Number 984345-LT8390EFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT8390EFE#PBF CAD Model

Description

Product Overview: LT8390EFE#PBF

The LT8390EFE#PBF is a high-performance DC/DC converter from the esteemed manufacturer Analog Devices Inc., designed to cater to a wide array of power supply applications. This advanced component employs a synchronous step-down switching regulator topology, which allows for efficient voltage conversion and power delivery to various electronic devices.

Key Features

  • Wide Input Voltage Range: This converter can operate with an input voltage range from 4V to 60V, making it versatile for use in automotive, industrial, and telecommunication systems.
  • High Efficiency: The synchronous operation coupled with low on-resistance internal switches ensures high efficiency across a broad range of load currents.
  • Adjustable Frequency: Users can set the switching frequency anywhere between 100kHz to 2MHz or synchronize it to an external clock, providing flexibility and optimization for various applications.
  • Robust Thermal Performance: Housed in a thermally efficient TSSOP-28 package, the LT8390EFE#PBF is capable of dissipating heat effectively, ensuring reliable performance even under high power operation.
  • Integrated Fault Protection: Features like overvoltage, overcurrent, and overtemperature protections safeguard the system from potential damage due to abnormal operating conditions.

Applications

The LT8390EFE#PBF is suitable for a broad range of applications, including but not limited to:

  • Automotive power systems
  • Industrial control supplies
  • Telecommunication infrastructure
  • High-density distributed power systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT8390EFE#PBF is no exception. This product is manufactured to meet high standards, ensuring stable performance and longevity in demanding environments. Whether for prototyping or mass production, the LT8390EFE#PBF is an excellent choice for designers seeking a robust and efficient power conversion solution.

You May Also Be Interested in

Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7766 $53.8830
12+ $8.8424 $106.1088
18+ $8.5660 $154.1880
25+ $8.2897 $207.2425
32+ $8.0134 $256.4288
42+ $7.1844 $301.7448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,410 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess