EN
  • EN
  • DE

LTC3620EDC-1#TRPBF

Part No LTC3620EDC-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3620 - Ultralow Power 15mA Synchronous Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Channels 1
Number of Outputs 1
Number of Pins 8
Output Current 15 mA
Output Type Adjustable
Output Voltage 5.5 V
Packaging Tape & Reel (TR)
RoHS Compliant
Switching Frequency 50 kHz
Synchronous Rectifier Yes
Win Source Part Number 1072361-LTC3620EDC-1#TRPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3620EDC-1#TRPBF CAD Model

Description

Product Overview: LTC3620EDC-1#TRPBF from Analog Devices Inc.

The LTC3620EDC-1#TRPBF is a high-performance, synchronous step-down DC/DC converter designed and manufactured by Analog Devices Inc., a leader in the field of precision-engineered integrated circuits. This compact and efficient power management component is ideal for portable devices, medical equipment, and industrial applications where space is at a premium and power efficiency is crucial.

Key Features

  • High Efficiency: The LTC3620EDC-1#TRPBF features a synchronous rectification topology that enhances efficiency, especially at lower output currents, making it suitable for battery-powered devices.
  • Wide Input Voltage Range: It operates with an input voltage range from 2.7V to 5.5V, accommodating a variety of power sources, including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to the VIN, providing flexibility for different circuit requirements.
  • Compact Package: Housed in a 6-Lead DFN package, the LTC3620EDC-1#TRPBF offers a space-saving solution for compact electronic designs.
  • Low Quiescent Current: Its low quiescent current extends battery life in portable applications by reducing standby power consumption.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits.

Applications

The LTC3620EDC-1#TRPBF is versatile and can be used in a wide range of applications, such as:

  • Portable Instruments
  • Wireless Modems
  • Medical Devices
  • Handheld Devices
  • GPS Receivers

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC3620EDC-1#TRPBF is no exception. It is designed to meet the stringent requirements of various markets, ensuring reliable performance in the most demanding environments. The product is available in tape and reel packaging, denoted by the TRPBF suffix, facilitating efficient assembly for high-volume production.

Technical Support and Resources

Designers can access a wealth of resources, including datasheets, application notes, and design tools, directly from the Analog Devices website. Technical support is also available to assist with design integration and optimization, ensuring a smooth development process from concept to production.

With its combination of efficiency, flexibility, and compactness, the LTC3620EDC-1#TRPBF from Analog Devices Inc. is an excellent choice for any application requiring a reliable and high-performance power solution.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess