EN
  • EN
  • DE

LP3981ILDX-3.03/NOPB

Part No LP3981ILDX-3.03/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.03V 300MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT);Bulk
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 3.03V
Voltage Dropout (Max) 0.2V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 120 µA
Current - Supply (Max) 210 µA
PSRR 50dB ~ 55dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (3x4);5;9;7;10;8;3;4;2;1;5503;1662;620;785;4991;505;175;974;600278;516;600062;31;5796;4878;5272;600039;2832;1219;600026;342;448;544;600010;600060;4491;1016;5769;576;353;150;278;1589;600066;14;600049;1727;2129;5380;816;954;568;488;10;149;1833;20;1695;1028;601924;2156;846;3565;1261;600057;5814;600;425;5399;600016;863;1568;497;5536;1801;296;15;893;264;4518;3351;600018;742;269;818;0;109394;109392;109398;130533;109397;109396;130108;133016;93571;94377;126903;13250;124223;121423;63041;63042;63043;63044;63045;126537;126538;123017;123016;126539;123322;123323;119914;131026;131024;131025;131021;105352;107937;117459;19145;123353;123354;123355;123356;123335;123357;123358;123359;123360;49746;43589;109395;111219;125782;109399;109401;50370;130556;120565;120564;483;50423;111181;111234;117460;133017;111216;111217;128801;131432;130566;14338;6786;12741;131682;37068;50045;16394;11394;121519;129342;121520;129925;77902;29218;75048;82416;82869;82870;82871;82872;82873;82874;82875;82876;75049;82877;82878;112616;75050;82879;75051;75052;75053;75054;75055;82417;75056;82880;82418;82881;82882;82419;75057;82420;82883;82884;82885;75058;75059;89000;75060;82886;82887;82888;82889;82890;31833;82891;82422;82423;82424;82892;75061;82425;82893;82894;82895;75062;75063;75064;82426;75065;75066;82896;82897;75067;82427;81710;75068;75069;75070;75071;82898;75072;82899;82900;82428;75073;75074;82901;82902;82903;82916;75075;75076;82904;82421;62944;62945;62946;62947;62948;62949;62950;62951;62952;62953;62954;62955;62956;123361;63069;63070;63071;63072;63073;63074;63075;63076;130185;63077;86741;86742;113493;113494;113495;63078;63079;63080;63081;75305;63082;76145;63083;63084;63085;63086;63087;63096;63097;63625;63626;123401;123362;123402;123363;123364;123015;123365;123366;123014;123013;123154;125757;123012;123367;123011;123368;123010;123369;123370;123371;123372;123009;123373;123374;123375;123008;123007;123351;123376;123377;123378;123006;123403;123404;123379;123005;123004;123380;123381;123003;123382;63098;63099;63101;63103;63104;63105;63088;63106;130107;104307;26578;27997;76803;76802;76794;76793;76792;76790;76789;76788;76787;76785;76784;76782;129018;108153;108155;108152;68511;68512;113612;68513;68514;68515;68516;68517;68518;68519;68520;68521;68522;129106;114169;86716;86717;68523;68524;68525;68527;68528;88559;68529;73463;11298;115806;127311;124396;124397;109952;109945;124398;127225;109958;109960;109956;127223;124402;37066;114771;96708;124950;118011;111321;76774;108091;117298;117294;117297;117300;117295;117293;117296;117299;109393;109391;113363;113364;123895;117457;122884;117458;117456;122882;122883;8;62;61;3;2;243;250;4;1;17;6;0;2;4;7;1;1;379491;389019;389022;389034;1;310372;310373;310374;310775;347431;390144;1;2;3;4;5;6;7;8;238739;215517;215306;201583;200213;197371;194845;190511;188820;184599;165863;163472;161418;159248;155184;474082;143804;112606;104846;108743;103543;97404;81890;87719;74516;281266;253214;267453;233087;202628;132008;128656;55539;55862;57684;62637;126943;132758;134280;202627;174115;176389;176617;177404;177037;178393;179204;228504;206189;208524;713231;249171;231500;231255;232005;233086;233567;234104;267452;251145;253213;254133;254314;281265;269697;270755;295157;305478;298238;74515;65977;80315;76064;87718;92529;88648;89177;89225;97403;93010;93690;93762;103542;99031;108742;104845;105066;112605;109853;116509;116548;116549;116550;113868;119717;1176
Ultra Librarian 3D Model Ultra Librarian LP3981ILDX-3.03/NOPB CAD Model

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess