EN
  • EN
  • DE

LTC3621HMS8E-25#PBF

Part No LTC3621HMS8E-25#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1A 8MSOP / Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 5V
Voltage - Output (Max) -
Current - Output 1A
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LTC3621
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50 pcs
Win Source Part Number 1382650-LTC3621HMS8E-25#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3621HMS8E-25#PBF CAD Model

Description

Analog Devices Inc. LTC3621HMS8E-25#PBF Overview

The LTC3621HMS8E-25#PBF is a high-efficiency, monolithic synchronous step-down regulator from Analog Devices Inc., designed to deliver a continuous 1A output current with a wide input voltage range of 2.7V to 17V. This versatile component is housed in a compact MSOP-8 package, making it an excellent choice for space-constrained applications.

With its fixed output voltage of 2.5V, the LTC3621HMS8E-25#PBF provides a precise voltage supply for various electronic circuits, including portable devices, microprocessor and microcontroller power supplies, and distributed DC systems. The device's high efficiency is achieved through its low RDS(ON) internal switches, which enable efficiencies of up to 95%. This high efficiency, combined with a low quiescent current of only 12µA, ensures minimal power loss and extends battery life in portable applications.

Key Features

  • High Efficiency: Up to 95% efficiency with low RDS(ON) internal switches.
  • Wide Input Voltage Range: Operates from 2.7V to 17V, suitable for a variety of power sources.
  • Fixed Output Voltage: Provides a stable 2.5V output, ideal for consistent power delivery.
  • Low Quiescent Current: Only 12µA in operation, reducing power consumption when idle.
  • Compact Size: Offered in an MSOP-8 package, perfect for space-limited applications.
  • Thermal Protection: Features internal thermal shutdown and current limit protection.
  • Flexible Operation: Capable of 100% duty cycle for low dropout operation.

Applications

  • Portable Electronics
  • Microprocessor/Microcontroller Power Supplies
  • Wireless and DSL Modems
  • Distributed Power Systems
  • Battery-Powered Devices

The LTC3621HMS8E-25#PBF also incorporates important protection features such as over-temperature protection and a current limit to safeguard the device and the system it powers. The regulator is stable with ceramic, tantalum, or aluminum electrolytic capacitors, offering design flexibility. With its robust feature set and compact form factor, the LTC3621HMS8E-25#PBF is a powerful and reliable solution for a wide range of power regulation needs.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1694 $64.6776
8+ $13.2672 $106.1376
12+ $12.8526 $154.2312
17+ $12.4380 $211.4460
21+ $12.0234 $252.4914
28+ $10.7796 $301.8288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess