EN
  • EN
  • DE

LTC3624EDD#PBF

Part No LTC3624EDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 2.7V to 17V Synchronous Step Down Single-Out 0.6V to 17V 2A Automotive 8-Pin DFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DFN
Efficiency 95 %
Max Input Voltage 17 V
Max Operating Temperature 125 °C
Max Output Voltage 17 V
Min Input Voltage 2.7 V
Min Operating Temperature -40 °C
Min Output Voltage 600 mV
Mount Surface Mount
Number of Outputs 1
Number of Pins 8
Output Configuration Positive
Output Current 2 A
Output Type Adjustable
Output Voltage 17 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 1 MHz
Synchronous Rectifier Yes
Win Source Part Number 1159293-LTC3624EDD#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3624EDD#PBF CAD Model

Description

Product Overview: LTC3624EDD#PBF

The LTC3624EDD#PBF is a high-efficiency, dual-channel, monolithic synchronous step-down regulator from Analog Devices Inc. that is designed to deliver up to 1A of continuous output current per channel. This component is housed in a compact DFN package, making it an ideal choice for space-constrained applications.

Key Features

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 2.7V to 17V, the LTC3624EDD#PBF is versatile and can be used in various systems that require different input voltages.
  • Dual 1A Output Channels: Each of the two channels can deliver up to 1A of output current, providing flexibility for powering multiple loads or for applications that require a dual supply.
  • High Efficiency: With its synchronous step-down architecture, the device achieves high efficiency, which helps in reducing power losses and improving battery life in portable applications.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 1MHz and 4MHz, allowing designers to optimize the trade-off between efficiency and external component size.
  • Low Dropout Operation: The regulator's low dropout capability ensures continuous operation even when the input voltage is very close to the output voltage, enhancing performance in low-voltage conditions.
  • Thermal Protection: Built-in thermal protection safeguards the device from damage due to overheating, enhancing its reliability and lifespan.
  • Compact Package: The LTC3624EDD#PBF comes in a 10-lead (3mm × 3mm) DFN package, which is suitable for space-constrained applications while providing excellent thermal performance.

Applications

The LTC3624EDD#PBF is suitable for a wide range of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Equipment
  • Automotive Power Supplies
  • Industrial Supplies
  • Telecommunications Infrastructure

Conclusion

The LTC3624EDD#PBF from Analog Devices Inc. is a powerful, dual-channel synchronous step-down regulator that offers high efficiency, flexibility, and reliability for designers working on a variety of electronic systems. Its compact size and robust feature set make it an excellent choice for applications where space is at a premium and performance cannot be compromised.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLYBACK 3.6A 8SOIC / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 3.6A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Lowest to $11.6418
Shindengen
DC-DC Converters 10W 48V to 5.0V 2.0A
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down/Step Up 700kHz Automotive 38-Pin TSSOP EP Tube
Lowest to $12.6752
Analog Devices Inc.
Dual 18A or Single 36A μModule (Power Module) Regulator with Digital Power System Management
Lowest to $83.5527
Texas Instruments
IC REG BUCK ADJ 1A SOT563-6 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-563, SOT-666
Lowest to $0.1062
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $2.8512
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 6A 16QFN / Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
Lowest to $0.4897
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5579 $54.2316
9+ $11.1244 $100.1196
14+ $10.7768 $150.8752
20+ $10.4291 $208.5820
25+ $10.0815 $252.0375
34+ $9.0386 $307.3124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,157 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess