Product Overview: LTC3630IDHC#PBF
The LTC3630IDHC#PBF is a high-efficiency, low quiescent current synchronous step-down DC/DC converter designed and manufactured by Analog Devices Inc. This integrated circuit is engineered to deliver continuous output currents up to 500mA with a wide input voltage range from 4.5V to 45V, making it an excellent choice for various applications, including automotive, industrial control, telecommunications, and portable devices.
Key Features
- Wide Input Voltage Range: Operates from 4.5V to 45V, suitable for a variety of input sources.
- Synchronous Rectification: Offers higher efficiency by reducing power loss due to diode forward voltage drop.
- Low Quiescent Current: Draws only 12µA of quiescent current, enhancing battery life in portable applications.
- High Efficiency: Up to 95% conversion efficiency, minimizing heat generation and energy loss.
- Adjustable Switching Frequency: User can set the frequency from 50kHz to 1MHz or synchronize it to an external clock.
- Internal Soft-Start: Limits inrush current during startup, providing a smooth power-up sequence.
- Robust Protection Features: Includes overcurrent protection, overvoltage protection, and thermal shutdown for enhanced reliability.
- Compact Package: Comes in a 16-lead DFN package with a low profile that is suitable for space-constrained applications.
Applications
The LTC3630IDHC#PBF's versatility allows it to be used in a wide range of applications. Its ability to handle high input voltages makes it ideal for automotive power systems, while its low quiescent current suits battery-powered devices. It is also well-suited for distributed power systems, point-of-load conversions, and general-purpose step-down regulation where efficiency and footprint are critical.
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC3630IDHC#PBF is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring consistent performance and longevity.
Ordering Information
The LTC3630IDHC#PBF is available for order, and detailed specifications can be found on the Analog Devices Inc. website or through authorized distributors. Designers can take advantage of the available resources, including datasheets, application notes, and design support tools, to streamline their product development process.