EN
  • EN
  • DE

LTC3633AEUFD-3#PBF

Part No LTC3633AEUFD-3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A DL 28QFN  /  Buck Switching Regulator IC Positive Adjustable 1.5V 2 Output 3A 28-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 1.5V
Voltage - Output (Max) 12V
Current - Output 3A
Frequency - Switching 500kHz ~ 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC3633
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC3633AEUFD3PBF,-2735-LTC3633AEUFD-3#PBF
Standard Package 73
Win Source Part Number 1072374-LTC3633AEUFD-3#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3633AEUFD-3#PBF CAD Model

Description

Product Overview: LTC3633AEUFD-3#PBF from Analog Devices Inc.

The LTC3633AEUFD-3#PBF is a high-efficiency, dual-channel monolithic synchronous step-down regulator from the reputable Analog Devices Inc. This component is designed to provide precision voltage regulation while maintaining a high level of power efficiency, making it an ideal choice for a variety of demanding applications.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 3.6V to 20V, accommodating a variety of power sources and ensuring flexibility across different applications.
  • Dual Output Channels: Each channel is capable of delivering up to 3A of continuous output current, which allows for simultaneous regulation of two independent power rails.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.6V with a high accuracy of ±1%, enabling precise voltage regulation tailored to specific needs.
  • High Efficiency: With its synchronous rectification and low quiescent current, the LTC3633AEUFD-3#PBF achieves high efficiency, which is critical for thermal management and battery life extension in portable applications.
  • Robust Thermal Performance: The device is packaged in a 28-lead (4mm × 5mm) QFN package, which provides excellent thermal performance and a compact footprint.

Applications

The LTC3633AEUFD-3#PBF is versatile and can be used in a diverse range of applications, including:

  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Automotive Power Systems
  • Battery-Powered Devices

Additional Benefits

The device features a range of protection mechanisms, such as over-temperature protection, over-current protection, and under-voltage lockout, ensuring reliable operation under various conditions. Additionally, with its low dropout operation, the LTC3633AEUFD-3#PBF maintains regulation with minimal input-to-output voltage differential, which is especially beneficial during low battery conditions.

Overall, the LTC3633AEUFD-3#PBF from Analog Devices Inc. is a powerful and reliable solution for modern electronic systems requiring efficient and dual independent power supplies. Its combination of performance, efficiency, and compact design makes it a top choice among engineers and designers in the industry.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess