EN
  • EN
  • DE

LTC3633AIFE-2#PBF

Part No LTC3633AIFE-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 3.6V to 20V Synchronous Step Down Single-Out 0.6V to 6V 3A 28-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Current - Output 1 3 A
Current - Output 2 3 A
Efficiency 95 %
Lead Free Yes
Max Input Voltage 20 V
Maximum Operating Temperature 125 °C
Max Output Voltage 6 V
Min Input Voltage 3.6 V
Min Operating Temperature -40 °C
Min Output Voltage 600 mV
Number of Outputs 2
Number of Pins 28
Output Configuration Positive
Output Current 3 A
Output Type Adjustable
Output Voltage 6 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 4 MHz
Synchronous Rectifier Yes
Voltage - Output 1 6 V
Voltage - Output 2 6 V
Win Source Part Number 1072375-LTC3633AIFE-2#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3633AIFE-2#PBF CAD Model

Description

Product Overview: LTC3633AIFE-2#PBF

The LTC3633AIFE-2#PBF is a high-efficiency, dual-channel monolithic synchronous buck regulator from Analog Devices Inc. that is designed to deliver up to 3A of continuous output current per channel. This component is part of a family of fast transient response, high-efficiency regulators which are ideal for powering the latest generation of microprocessors and digital ICs.

Key Features:

  • Wide Input Voltage Range: Capable of operating from a 4V to 20V input supply, this regulator provides a versatile solution for a variety of power supply configurations.
  • Dual Independent Outputs: Each channel can deliver up to 3A of output current, with independent track/soft-start capability, making it suitable for sequencing in complex power systems.
  • High Efficiency: Integrated synchronous rectification enhances efficiency, which is critical for thermal performance and battery life in portable applications.
  • Adjustable Switching Frequency: The switching frequency is programmable from 500kHz to 4MHz, allowing optimization between efficiency and external component size.
  • Low Dropout Operation: The regulator's low dropout performance ensures efficient operation even when the input voltage is close to the output voltage.
  • Robust Protection Features: Includes overvoltage, overcurrent, and overtemperature protection to safeguard the device and downstream components from potential damage.

Applications:

  • Distributed Power Systems
  • Telecommunications Infrastructure
  • FPGAs, DSPs, and ASIC Power Supplies
  • Portable Instruments and Battery-Powered Devices

Product Details:

The LTC3633AIFE-2#PBF comes in a thermally enhanced 38-lead TSSOP package with exposed pads for improved thermal performance. Its compact design and high level of integration make it an excellent choice for space-constrained applications. The device also features independent power good outputs and a phase-lockable frequency (PLL) for noise-sensitive applications.

This product showcases Analog Devices Inc.’s commitment to providing high-performance power management solutions that meet the evolving needs of modern electronic systems. With its advanced features and robust design, the LTC3633AIFE-2#PBF is an ideal choice for engineers looking for a reliable and efficient power regulator.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7847 $50.3541
8+ $13.7721 $110.1768
12+ $13.3417 $160.1004
16+ $12.9113 $206.5808
21+ $12.4810 $262.1010
27+ $11.1898 $302.1246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 535 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess