EN
  • EN
  • DE

LTC3637EMSE#TRPBF

Part No LTC3637EMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Case / Package 16-MSOP-EP
Family Name LTC3637
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3637EMSE#TRPBFDKR, LTC3637EMSE#TRPBFTR, LTC3637EMSE#TRPBF-ND, LTC3637EMSE#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844276-LTC3637EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3637EMSE#TRPBF CAD Model

Description

Product Overview: LTC3637EMSE#TRPBF - Analog Devices Inc.

The LTC3637EMSE#TRPBF is a high-efficiency, low-noise, dual-output monolithic synchronous buck regulator from Analog Devices Inc., a renowned leader in the design and manufacturing of high-performance analog integrated circuits. This advanced power management IC is designed to extend battery life in portable devices, making it an ideal solution for a wide range of applications, including handheld instruments, medical devices, and industrial equipment.

Key Features:

  • Wide Input Voltage Range: The device supports a wide input voltage range from 4V to 36V, making it versatile for various supply sources, from single-cell Li-Ion batteries to industrial voltage rails.
  • Dual Output Channels: It features two independent output channels with adjustable output voltages down to 0.6V, which can be set via external resistors, providing flexibility for powering different circuits.
  • High Efficiency: The LTC3637EMSE#TRPBF offers up to 95% efficiency, which minimizes heat generation and power loss, thereby enhancing system reliability and performance.
  • Low Noise Operation: It is designed for low-noise operation, which is critical for sensitive RF and analog circuits that require a clean power supply.
  • Programmable Frequency: The switching frequency is programmable from 500kHz to 4MHz, allowing optimization between efficiency and external component size.
  • Robust Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, ensuring the safety and longevity of the device under various conditions.

Package and Availability:

The LTC3637EMSE#TRPBF is packaged in a compact, thermally enhanced 16-lead MSOP (Medium Shrink Outline Package) with an exposed pad for improved thermal performance. The device is available in tape and reel packaging, denoted by the '#TRPBF' suffix, facilitating automated manufacturing processes.

Applications:

  • Portable Electronic Devices
  • Handheld Instruments
  • Medical Devices
  • Industrial Equipment
  • Automotive Power Systems
  • Point-of-Load Applications

In conclusion, the LTC3637EMSE#TRPBF by Analog Devices Inc. is a sophisticated power solution that combines versatility, efficiency, and reliability, making it an excellent choice for designers looking to optimize power management in their advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6295 $58.8885
7+ $16.1063 $112.7441
10+ $15.6030 $156.0300
14+ $15.0997 $211.3958
18+ $14.5963 $262.7334
23+ $13.0864 $300.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,385 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess