EN
  • EN
  • DE

LTC3637IMSE#PBF

Part No LTC3637IMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Case / Package 16-MSOP-EP
Family Name LTC3637
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879676-LTC3637IMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3637IMSE#PBF CAD Model

Description

Analog Devices Inc. LTC3637IMSE#PBF High Efficiency Step-Down Regulator

The LTC3637IMSE#PBF from Analog Devices Inc. is a high-efficiency, low quiescent current monolithic synchronous buck regulator that brings forth a compact and energy-efficient solution for a wide range of applications. Utilizing a constant-frequency, current mode architecture, this step-down regulator can deliver up to 1A of continuous output current from a wide range of input voltages from 4.5V to 36V, making it an ideal choice for automotive, industrial, and distributed power systems.

One of the remarkable features of the LTC3637IMSE#PBF is its low dropout operation, which is due to its 100% duty cycle capability. This allows the output voltage to be maintained even when the input voltage drops close to the output voltage, enhancing the performance in battery-operated systems. The device operates with a low quiescent current of only 12µA with the output in regulation, which significantly extends battery life in portable systems.

The LTC3637IMSE#PBF is optimized for efficiency, achieving up to 95% efficiency during operation. This is facilitated by its internal low RDS(on) top and bottom MOSFETs. The regulator also features a programmable and synchronizable fixed frequency from 200kHz to 2.2MHz, which allows designers to optimize the size of external components and avoid critical noise-sensitive frequency bands.

Additional features include a precise 0.8V reference with an accuracy of ±1% over the full temperature range of -40°C to 125°C. The LTC3637IMSE#PBF also provides for safe operation with its over-temperature and short-circuit protection. It comes in a thermally efficient 16-lead MSOP package with an exposed pad for enhanced thermal performance.

The LTC3637IMSE#PBF is a versatile solution for those looking for a reliable and power-efficient voltage regulator. Its wide input voltage range, low quiescent current, high efficiency, and robust protection features make it a solid choice for demanding environments where performance and durability are critical.

With its advanced design and feature set, the LTC3637IMSE#PBF stands out as a superior choice for designers who require a compact, efficient, and reliable power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4043 $57.0215
11+ $9.3574 $102.9314
17+ $9.0650 $154.1050
23+ $8.7726 $201.7698
30+ $8.4802 $254.4060
40+ $7.6029 $304.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess