EN
  • EN
  • DE

LTC3637IMSE#TRPBF

Part No LTC3637IMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Case / Package 16-MSOP-EP
Family Name LTC3637
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879677-LTC3637IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3637IMSE#TRPBF CAD Model

Description

Analog Devices Inc. presents the LTC3637IMSE#TRPBF, a high-efficiency, low quiescent current monolithic synchronous buck regulator that utilizes a constant-frequency, current mode architecture. Suitable for a range of applications, including automotive systems, industrial controls, and telecommunications equipment, this versatile component provides an excellent solution for power management challenges.

Key Features

  • Wide Input Voltage Range: The LTC3637IMSE#TRPBF operates from a 4V to 63V input voltage range, making it suitable for a variety of supply sources, including those subject to large voltage variations.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to VIN, ensuring compatibility with modern microcontrollers and digital ICs requiring lower voltage levels.
  • High Efficiency: With its synchronous rectification, the device achieves up to 95% efficiency, minimizing heat generation and power loss.
  • Low Quiescent Current: It boasts a low no-load quiescent current of only 12µA, which is ideal for battery-powered and energy-sensitive applications.
  • Programmable Frequency: The switching frequency is programmable from 50kHz to 1MHz, allowing designers to optimize the size of external components and the performance of the regulator.

Protection Features

  • Overvoltage Protection: The LTC3637IMSE#TRPBF includes overvoltage protection to safeguard the device and downstream components from voltage spikes.
  • Overcurrent Protection: The built-in overcurrent protection ensures that the regulator limits the output current to prevent damage during fault conditions.
  • Thermal Shutdown: Thermal shutdown functionality is also incorporated, providing additional safety by turning off the device if the internal temperature exceeds safe operating limits.

Package and Temperature Range

The device is offered in a compact 16-lead MSOP package with a thermally enhanced exposed pad for improved thermal performance. It operates over a junction temperature range from –40°C to 125°C, catering to environments with extreme temperature variations.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Portable and Battery-Powered Equipment
  • Power Supply Modules

With its robust feature set and high reliability, the LTC3637IMSE#TRPBF from Analog Devices Inc. is an excellent choice for designers seeking a versatile and efficient power management solution.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3885 $61.9425
10+ $10.1649 $101.6490
16+ $9.8473 $157.5568
21+ $9.5296 $200.1216
28+ $9.2120 $257.9360
37+ $8.2590 $305.5830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess