EN
  • EN
  • DE

LTC3638HMSE#PBF

Part No LTC3638HMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 250MA 16MSOP  /  Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 250mA 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 140V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 140V
Current - Output 250mA
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC3638
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC3638HMSE#PBF
Standard Package 37
Win Source Part Number 1072377-LTC3638HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3638HMSE#PBF CAD Model

Description

Analog Devices Inc. LTC3638HMSE#PBF Overview

The LTC3638HMSE#PBF is a high-efficiency, low quiescent current monolithic synchronous buck regulator from Analog Devices Inc. that is capable of delivering up to 1A of continuous output current. This device operates from an input voltage range of 4V to 150V, making it an excellent choice for telecom, industrial, automotive, and many other applications where a wide input voltage range is common.

Key Features

  • Wide Input Voltage Range: The LTC3638HMSE#PBF can operate with input voltages from 4V to 150V, providing a versatile solution for systems with high input voltages or wide voltage variations.
  • High Efficiency: With its synchronous rectification, the regulator achieves high efficiency, minimizing heat generation and power loss, which is crucial for reliability and longevity.
  • Low Quiescent Current: The device features an ultra-low quiescent current that is ideal for battery-powered or energy-sensitive applications where power conservation is a priority.
  • Adjustable Output Voltage: The output voltage can be set from 0.8V to VIN with an external resistor divider, allowing flexibility across different applications and requirements.
  • Robust Protection Features: The regulator includes overvoltage, overcurrent, overtemperature protection, and a power good flag, ensuring safe operation under various conditions.
  • Compact Package: Housed in a compact MSOP-16 package, the LTC3638HMSE#PBF is designed for space-constrained applications.

Applications

The LTC3638HMSE#PBF is suitable for a wide range of applications including but not limited to:

  • Automotive and Heavy Equipment
  • Industrial Control Systems
  • Telecommunications Power Supplies
  • Aviation and Aerospace Systems
  • Portable and Battery-Powered Equipment
  • Energy Harvesting Systems

Conclusion

The LTC3638HMSE#PBF from Analog Devices Inc. stands out as a robust and flexible power management solution that can handle challenging environments and demanding power requirements. Its wide input voltage range, high efficiency, low quiescent current, and comprehensive protection features make it a top choice for engineers looking for a reliable buck regulator for their high voltage applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess