EN
  • EN
  • DE

LTC3646IDE#PBF

Part No LTC3646IDE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000784-LTC3646IDE#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits(ICs)
Packaging Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Topology Buck
Ultra Librarian 3D Model Ultra Librarian LTC3646IDE#PBF CAD Model

Description

Analog Devices Inc. LTC3646IDE#PBF Overview

The LTC3646IDE#PBF is a high-efficiency, synchronous step-down DC/DC converter brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. Designed to meet the needs of a wide range of applications, this converter is capable of delivering up to 1A of continuous output current from a 4V to 36V input voltage range. Its robust design and advanced features make it an ideal choice for automotive, industrial, and distributed power systems.

Key Features

  • Wide Input Voltage Range: Operating from 4V to 36V, the LTC3646IDE#PBF is versatile enough to handle a variety of input sources, making it suitable for use in environments with fluctuating power supplies.
  • High Efficiency: The synchronous rectification design ensures high efficiency, which is critical for thermal management and energy conservation, especially in battery-powered applications.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.8V, allowing for a wide range of output voltages to suit specific application requirements.
  • Low Dropout Operation: The device's low dropout capability ensures continued operation even as the input voltage approaches the output voltage, which is essential for battery-powered applications where maximizing the usage of the available power is crucial.
  • Programmable Frequency: With a programmable frequency from 300kHz to 3MHz, designers can optimize the converter for size, efficiency, or required operating conditions.
  • Robust Protection Features: The LTC3646IDE#PBF includes overvoltage, overcurrent, and overtemperature protection, enhancing system reliability and longevity.
  • Compact Package: The device is offered in a compact 12-lead DFN package, which is ideal for space-constrained applications.

Applications

The LTC3646IDE#PBF is suitable for a range of applications, including:

  • Automotive and Heavy Equipment
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Portable and Battery-Powered Equipment
  • Power Supply Modules

With its combination of flexibility, efficiency, and reliability, the LTC3646IDE#PBF from Analog Devices Inc. is an excellent choice for designers looking to create compact, robust, and efficient power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4791 $57.9164
10+ $11.8803 $118.8030
16+ $11.5096 $184.1536
21+ $11.1377 $233.8917
27+ $10.7669 $290.7063
36+ $9.6535 $347.5260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess