EN
  • EN
  • DE

LTC3727LXEUH-1#TRPBF

Part No LTC3727LXEUH-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4V ~ 28V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name LTC3727
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879687-LTC3727LXEUH-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3727LXEUH-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC3727LXEUH-1#TRPBF Product Overview

The LTC3727LXEUH-1#TRPBF is a high-performance, dual-phase synchronous step-down switching regulator controller from Analog Devices Inc. This advanced integrated circuit (IC) is designed to efficiently convert a higher input voltage into a lower output voltage with excellent power efficiency and thermal performance. It is an ideal choice for a wide range of applications, including distributed power systems, telecommunications, networking equipment, and industrial applications.

Key Features

  • Dual-Phase Operation: The LTC3727LXEUH-1#TRPBF operates with two phases, which helps in reducing input and output ripple and allows for the use of smaller and lower cost capacitors and inductors.
  • Wide Input Voltage Range: This device supports a broad input voltage range, making it versatile for various applications where the input supply may fluctuate or be unregulated.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to power a wide array of devices requiring different voltage levels.
  • High Efficiency: With its synchronous operation, the LTC3727LXEUH-1#TRPBF minimizes power loss and improves overall efficiency, which is critical in power management applications.
  • Excellent Thermal Performance: The IC is designed to operate within a wide temperature range, ensuring reliability and performance even under thermal stress.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, safeguarding the device and the system it powers from various electrical anomalies.

Applications

The LTC3727LXEUH-1#TRPBF is a versatile component that can be used in multiple applications, including:

  • High-density distributed power systems
  • Telecommunications infrastructure
  • Networking equipment such as routers and switches
  • Industrial systems and controls
  • Computing and server applications

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC3727LXEUH-1#TRPBF is no exception. It is manufactured to meet the highest industry standards, ensuring stable performance and longevity in critical applications.

With its advanced features and robust design, the LTC3727LXEUH-1#TRPBF from Analog Devices Inc. is a powerful solution for complex power management challenges, delivering efficiency, versatility, and reliability to meet the demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess