EN
  • EN
  • DE

LTC3728LIUH-1#PBF

Part No LTC3728LIUH-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5V ~ 35V
Frequency - Switching 260kHz ~ 550kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number LTC3728
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LTC3728LIUH-1#PBF-505
Standard Package 73
Win Source Part Number 1072397-LTC3728LIUH-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3728LIUH-1#PBF CAD Model

Description

Product Overview: LTC3728LIUH-1#PBF from Analog Devices Inc.

The LTC3728LIUH-1#PBF is a high-performance, dual synchronous step-down switching regulator controller designed and manufactured by Analog Devices Inc. This advanced component is engineered to drive all N-channel power MOSFET stages, which makes it an ideal choice for a variety of complex power supply designs.

Featuring a wide input voltage range from 4V to 36V, the LTC3728LIUH-1#PBF is versatile enough to handle a broad spectrum of applications, including telecommunications, automotive, industrial, and computing systems. Its dual-channel configuration enables it to provide two independent output voltages, which can be set from 0.8V to a maximum that is determined by the duty cycle limits and the external components chosen.

The LTC3728LIUH-1#PBF incorporates a constant frequency current mode architecture, which ensures stable operation over a wide range of supply and output voltages. The switching frequency is selectable from 250kHz to 750kHz or can be synchronized to an external clock, allowing for flexibility in optimizing efficiency, performance, and external component size.

One of the key features of this product is its ability to provide excellent line and load regulation, which is crucial for maintaining consistent performance under varying conditions. The LTC3728LIUH-1#PBF also includes a powerful 1.5A onboard gate driver, enabling it to drive large MOSFETs, which is essential for applications requiring high current outputs.

Protection features are also embedded within the LTC3728LIUH-1#PBF, including overvoltage protection, overcurrent protection, and a soft-start capability that prevents input current surge during startup. Additionally, it offers tracking and sequencing options, which are important for systems that require multiple voltage rails to power up and down in a specific order.

For ease of use, this product is offered in a compact 5x5mm QFN-32 package, which is designed to save space on the PCB while still delivering robust power management capabilities. Whether you're designing a power supply for sensitive communications equipment or a rugged industrial system, the LTC3728LIUH-1#PBF from Analog Devices Inc. provides the reliability, efficiency, and precision you need for your advanced electronic designs.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess