EN
  • EN
  • DE

LTC3731HG#TRPBF

Part No LTC3731HG#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 36-SSOP
Manufacturer Analog Devices Inc.
Series PolyPhase®
Package Reel - TR
Supply Voltage 3.8V ~ 7V
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting Surface Mount
Package 36-SSOP (0.209", 5.30mm Width)
Case / Package 36-SSOP
Family Name LTC3731
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879691-LTC3731HG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3731HG#TRPBF CAD Model

Description

The LTC3731HG#TRPBF is a high-performance, synchronous step-down switching regulator controller designed and manufactured by Analog Devices Inc. This advanced controller is suitable for a variety of applications, including telecommunications, networking, and industrial systems, where efficient power conversion is critical.

Key Features

  • Wide Input Voltage Range: The device is capable of handling a broad range of input voltages, making it versatile for different power supply requirements.
  • High Output Current: It is designed to deliver high output current, which is essential for powering heavy-load circuits.
  • Adjustable Switching Frequency: Users can adjust the switching frequency, allowing for optimization between efficiency and component size.
  • Low Dropout Operation: The low dropout capability ensures the regulator maintains output regulation even with minimal difference between input and output voltages.
  • Multiple Phases: The controller operates in a multi-phase configuration, which can improve performance by reducing input and output ripple and spreading thermal load.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the system from damage due to excessive currents.
  • Thermal Protection: The LTC3731HG#TRPBF also includes thermal protection to prevent overheating and ensure reliable operation across various temperatures.

Applications

This regulator controller is ideal for use in high-density power systems that require a compact footprint without sacrificing performance. Its robust design and protection features make it a reliable choice for:

  • Distributed Power Systems
  • Telecom and Networking Equipment
  • Industrial Power Supplies
  • Server and Storage Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC3731HG#TRPBF is no exception. It is manufactured to meet high standards, ensuring stable operation and longevity in demanding environments.

Package and Availability

The device is available in a thermally enhanced surface-mount package, which is suitable for automated assembly processes and provides excellent thermal performance. The part number LTC3731HG#TRPBF indicates that it is offered in tape and reel packaging, which is ideal for high-volume production requirements.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess