EN
  • EN
  • DE

LTC3736EGN-1#TRPBF

Part No LTC3736EGN-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 24-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 2.75V ~ 9.8V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-SSOP (0.154", 3.90mm Width)
Case / Package 24-SSOP
Family Name LTC3736
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879694-LTC3736EGN-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3736EGN-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC3736EGN-1#TRPBF Product Overview

The LTC3736EGN-1#TRPBF, from Analog Devices Inc., is a high-performance, dual PolyPhase synchronous step-down switching regulator controller that is designed to power precision applications requiring a compact, efficient, and highly reliable power supply solution. This advanced component is suitable for a wide range of applications, including telecommunications, networking equipment, industrial systems, and portable devices that demand high efficiency and tight regulation.

Key Features and Benefits

  • High Efficiency: The LTC3736EGN-1#TRPBF incorporates field-proven technologies to achieve high conversion efficiency, which helps in reducing power loss and improving system performance.
  • PolyPhase Operation: This feature allows multiple LTC3736EGN-1#TRPBF controllers to operate out of phase, which helps in reducing the input ripple current and minimizing the size of the input capacitors.
  • Precision Voltage Regulation: The device provides accurate output voltage regulation, which is critical for powering sensitive electronic components and ensuring stable operation.
  • Adjustable Switching Frequency: Users can set the switching frequency from 300kHz to 4MHz, allowing for flexibility in optimizing the performance of the power supply relative to efficiency and component size.
  • Programmable Soft-Start: This feature limits inrush current during startup, which prevents system voltage sag and reduces stress on the power supply components.
  • Robust Protection Features: The LTC3736EGN-1#TRPBF includes overvoltage protection, undervoltage lockout, and thermal shutdown to ensure the reliability and longevity of both the regulator and the system it powers.

Package and Operating Conditions

The LTC3736EGN-1#TRPBF is offered in a compact 24-lead SSOP package, which is ideal for space-constrained applications. It operates over a wide temperature range, ensuring consistent performance across diverse environmental conditions.

Applications

  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Control Systems
  • Portable Electronic Devices
  • Computing Peripherals

With its combination of features, the LTC3736EGN-1#TRPBF from Analog Devices Inc. is a reliable and versatile choice for designers looking to optimize their power management solutions for efficiency, precision, and robustness.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess