EN
  • EN
  • DE

LTC3765IMSE#TRPBF

Part No LTC3765IMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CONTROLLER GATE DR 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001038-LTC3765IMSE#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Power Management (PMIC) Power Supply Controllers, Monitors
Series Direct Flux Limit™
Package Tape & Reel (TR) Cut Tape (CT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Supplier Device Package 16-MSOP-EP
Voltage - Supply 7.7V ~ 14.5V
Base Product Number LTC3765
Ultra Librarian 3D Model Ultra Librarian LTC3765IMSE#TRPBF CAD Model

Description

Product Overview: LTC3765IMSE#TRPBF from Analog Devices Inc.

The LTC3765IMSE#TRPBF is a cutting-edge controller IC from Analog Devices Inc., designed for power supply applications that require high efficiency, precision, and reliability. This controller is a part of the LTC3765 series and is specifically tailored for use in isolated power converters, particularly those that utilize active power factor correction (PFC) and synchronous rectification to achieve optimal performance in terms of power efficiency and thermal management.

Key Features:

  • Advanced Control: The LTC3765IMSE#TRPBF offers sophisticated control algorithms that enable precise regulation of output voltage and current, ensuring stable and reliable operation across a wide range of load conditions.
  • High Efficiency: With its ability to support active PFC and synchronous rectification, this controller IC helps to minimize power losses, making it ideal for applications where energy efficiency is paramount.
  • Robust Protection: It includes a comprehensive suite of protection features such as overvoltage, overcurrent, and overtemperature protection, safeguarding the power supply and the end application from potential damage.
  • Flexible Design: The LTC3765IMSE#TRPBF is designed to be versatile, supporting a wide input voltage range and multiple topologies, which makes it suitable for a variety of isolated power supply designs.

Applications:

The controller IC is well-suited for a range of applications, including but not limited to:

  • Server and Telecom Power Supplies
  • Industrial Power Systems
  • Medical Equipment
  • High-Performance Computing
  • Renewable Energy Systems

Technical Specifications:

  • Package: 16-Lead MSOP
  • Operating Temperature Range: -40°C to +125°C
  • Highly Integrated with Minimal External Components
  • Lead-Free and RoHS Compliant

The LTC3765IMSE#TRPBF from Analog Devices Inc. stands out as a reliable and efficient solution for designers looking to optimize their power supply systems. Its robust feature set and flexible design options make it an excellent choice for a wide array of demanding applications where performance and durability are critical.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0970 $52.3880
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7388 $253.2088
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess