EN
  • EN
  • DE

LTC3766MPGN#PBF

Part No LTC3766MPGN#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description Secondary Side PWM Controller Automotive 28-Pin SSOP N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SSOP
Max Operating Temperature 150 °C
Min Operating Temperature -55 °C
Number of Channels 1
Number of Outputs 1
Number of Pins 28
Operating Supply Current 5 mA
RoHS Compliant
Win Source Part Number 1189526-LTC3766MPGN#PBF
Categories PMIC - Power Management - Specialized
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3766MPGN#PBF CAD Model

Description

Analog Devices Inc. LTC3766MPGN#PBF

The LTC3766MPGN#PBF is a sophisticated dual output synchronous step-down DC/DC controller from Analog Devices Inc., designed to drive all N-channel power MOSFET stages. It is a highly integrated solution that has been engineered to deliver high efficiency and performance for a wide range of power supply applications.

This controller operates over an input voltage range of 4.5V to 38V, making it suitable for a variety of input sources, including those found in automotive, industrial, and telecommunication systems. The LTC3766MPGN#PBF is optimized for high-frequency operation, which can reduce the size of external components and help in designing compact power supply systems.

One of the key features of the LTC3766MPGN#PBF is its phase-lockable fixed frequency from 75kHz to 850kHz, which allows for optimization of efficiency, noise reduction, and component size. Additionally, it includes a selectable continuous, pulse-skipping or low ripple Burst Mode operation that helps maintain high efficiency at light loads, thus extending battery life in portable applications.

With its robust design, the LTC3766MPGN#PBF includes protection features such as overvoltage, overcurrent, and over-temperature protection, ensuring reliable operation under adverse conditions. The device also features a precise 0.8V reference with an accuracy of ±1% over a -40°C to 125°C operating temperature range, which is crucial for delivering consistent performance.

The LTC3766MPGN#PBF comes in a 28-lead SSOP package, which offers a compact footprint for space-constrained applications. Its lead-free finish and RoHS compliance make it an environmentally friendly choice for power supply designs.

Overall, the LTC3766MPGN#PBF from Analog Devices Inc. is a high-performance, versatile controller that provides a reliable and efficient solution for a variety of synchronous step-down applications. Its advanced features and protections ensure that it can meet the demands of even the most challenging power supply requirements.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1607 $78.3214
4+ $32.1319 $128.5276
5+ $31.1278 $155.6390
7+ $30.1237 $210.8659
9+ $29.1195 $262.0755
12+ $26.1072 $313.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 183 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess