EN
  • EN
  • DE

LTC3774IUHE#PBF

Part No LTC3774IUHE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 36-QFN (5x6)
Manufacturer Analog Devices Inc.
Series PolyPhase®
Package Tube
Supply Voltage 4.5V ~ 38V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 36-WFQFN Exposed Pad
Case / Package 36-QFN (5x6)
Family Name LTC3774
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 61
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879701-LTC3774IUHE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3774IUHE#PBF CAD Model

Description

Product Overview: LTC3774IUHE#PBF from Analog Devices Inc.

The LTC3774IUHE#PBF is a high-performance, dual-output synchronous step-down switching regulator controller from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This advanced power management IC is designed to drive all N-channel power MOSFET stages, which makes it an ideal choice for precision power delivery in a wide range of applications, including telecommunications, data communications, and industrial systems.

With its wide input voltage range, the LTC3774IUHE#PBF can accommodate a variety of power sources, from 4.5V to 38V. This flexibility ensures that it can be used in systems with varying power requirements without the need for additional components. The device's powerful 1.1Ω onboard all N-channel gate drivers further enhance its efficiency, enabling it to deliver high currents with minimal switching losses.

The LTC3774IUHE#PBF features a phase-lockable frequency of up to 750kHz, allowing for optimization of efficiency and component size. The device also includes a selectable continuous, pulse-skipping, or low ripple Burst Mode operation, which ensures high efficiency at low output currents. This makes it particularly well-suited for battery-powered systems where extending run time is crucial.

Protection features are a cornerstone of the LTC3774IUHE#PBF's design. It includes overvoltage, undervoltage, and overcurrent protection, safeguarding the system against a variety of fault conditions. Additionally, the device's tracking and soft-start capabilities provide a controlled startup sequence, reducing stress on the power supply during the initial power-up period.

Engineers will appreciate the LTC3774IUHE#PBF's compact 5mm x 5mm QFN package, which is designed to save board space while still offering excellent thermal performance. Its precision 0.8V reference and power good output indicators are critical for accurate power delivery and monitoring system integrity.

In summary, the LTC3774IUHE#PBF from Analog Devices Inc. is a robust, versatile, and efficient solution for modern power management challenges. Its combination of performance, protection features, and compact design make it a top choice for designers looking to create reliable and efficient power systems.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Lowest to $4.0465

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess