EN
  • EN
  • DE

LTC3779HFE#PBF

Part No LTC3779HFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001436-LTC3779HFE#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Voltage - Supply (Vcc/Vdd) 4.5V ~ 150V
Ultra Librarian 3D Model Ultra Librarian LTC3779HFE#PBF CAD Model

Description

Analog Devices Inc. LTC3779HFE#PBF Product Overview

The LTC3779HFE#PBF is a high-performance, polyphase synchronous step-down switching regulator controller from Analog Devices Inc., a leading manufacturer in the field of high-performance analog technology. This advanced component is designed to manage power with precision and efficiency, making it an ideal solution for applications that demand reliable and efficient voltage regulation.

Key Features

  • Wide Input Voltage Range: The LTC3779HFE#PBF operates over a wide input voltage range, accommodating variations in supply voltage and ensuring consistent performance across different power levels.
  • Polyphase Capability: This controller is capable of polyphase operation, which allows for multiple phases to be used in parallel, reducing input and output ripple and improving thermal performance.
  • High Efficiency: With its synchronous operation, the LTC3779HFE#PBF reduces switching losses and improves overall efficiency, which is critical for power-sensitive applications.
  • Robust Thermal Performance: The device is housed in a thermally efficient HFE package, ensuring that it remains cool even under high power operation.
  • Adjustable Frequency: Users can adjust the switching frequency of the controller to optimize the performance for their specific application.
  • Programmable Soft-Start: The programmable soft-start feature helps to prevent inrush current at startup, protecting other components in the power system.

Applications

The LTC3779HFE#PBF is versatile and can be used in a variety of applications, including:

  • Telecommunications infrastructure
  • Industrial systems
  • Datacom and telecom power systems
  • Automotive power systems
  • High-density distributed power systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC3779HFE#PBF is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in even the most demanding environments.

Whether you are designing a power supply for a complex telecommunications system or looking for a reliable controller for industrial applications, the LTC3779HFE#PBF from Analog Devices Inc. offers the performance, efficiency, and reliability required to meet your needs.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7171 $71.4342
4+ $29.3063 $117.2252
6+ $28.3905 $170.3430
8+ $27.4747 $219.7976
10+ $26.5589 $265.5890
13+ $23.8114 $309.5482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess