EN
  • EN
  • DE

LTC3784HGN#TRPBF

Part No LTC3784HGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196793-LTC3784HGN#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Series PolyPhase®
Package Tape & Reel (TR)
Product Status Active
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Ultra Librarian 3D Model Ultra Librarian LTC3784HGN#TRPBF CAD Model

Description

Analog Devices Inc. LTC3784HGN#TRPBF

The LTC3784HGN#TRPBF is a high-performance power management integrated circuit (IC) from Analog Devices Inc., designed for precision DC/DC power conversion. This product stands out with its robust feature set that makes it suitable for a wide range of applications, including industrial, automotive, and telecommunications systems.

This versatile controller chip uses a current mode, fixed frequency architecture that provides excellent stability and response to transient loads. It operates over a wide input voltage range, making it ideal for applications that require a stable output voltage in the presence of variable input sources. The LTC3784HGN#TRPBF can be configured for either step-up (boost), step-down (buck), or inverting power converter topologies, offering design flexibility to engineers.

One of the key features of the LTC3784HGN#TRPBF is its high efficiency, which is achieved through its low quiescent current and the use of synchronous rectification. This leads to reduced power losses and improved thermal performance, which is critical in tightly packed electronic systems. The device also includes a powerful 1.1Ω onboard N-channel MOSFET gate drivers, which can drive large power MOSFETs to deliver significant current to the load.

The LTC3784HGN#TRPBF is designed with protection features that safeguard the IC and the system it is used in. These include overvoltage protection, overcurrent protection, and thermal shutdown. Additionally, the device features frequency foldback and soft-start capabilities, which help to ensure a smooth power-up sequence and prevent inrush current-related issues.

This product comes in a compact 24-lead SSOP package, which is space-efficient and suitable for high-density circuit board layouts. The LTC3784HGN#TRPBF is also characterized for operation over a wide temperature range, ensuring reliable performance in extreme environments. With its robust construction and comprehensive feature set, the LTC3784HGN#TRPBF by Analog Devices Inc. is a top choice for designers seeking a high-quality, flexible power management solution.

For further details, datasheets, and application notes, engineers and product designers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9325 $59.5950
15+ $8.1497 $122.2455
22+ $7.8950 $173.6900
31+ $7.6403 $236.8493
40+ $7.3857 $295.4280
53+ $6.6216 $350.9448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97 pieces
In Stock: 49 pieces Factory Stock: 48 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess