EN
  • EN
  • DE

LTC3805HMSE#PBF

Part No LTC3805HMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 10-MSOP-EP
Manufacturer Analog Devices Inc.
Package Tube
Supply Voltage 3.95V ~ 9.5V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 10-MSOP-EP
Family Name LTC3805
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879716-LTC3805HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3805HMSE#PBF CAD Model

Description

Product Overview: LTC3805HMSE#PBF from Analog Devices Inc.

The LTC3805HMSE#PBF is a high-performance, fixed frequency step-down switching regulator controller from Analog Devices Inc., designed to make implementation of a compact, efficient, and robust power supply straightforward and reliable. This advanced controller is housed in a compact MSOP-10 package, catering to space-constrained applications without compromising on power capability or thermal performance.

With a wide input voltage range of 4V to 60V, the LTC3805HMSE#PBF is versatile enough to handle a variety of sources, from single-cell Li-Ion batteries to industrial rails and automotive inputs. It provides a powerful solution for designers looking to create high-density power systems that can operate reliably in diverse and challenging environments.

The device operates at a selectable fixed frequency between 100kHz and 750kHz, allowing designers to optimize the trade-off between efficiency and component size. The LTC3805HMSE#PBF also features a user-selectable under-voltage lockout (UVLO) function, ensuring that the power system operates only when the input voltage is within an acceptable range, thereby protecting downstream components.

Efficiency is a key consideration in modern power supply design, and the LTC3805HMSE#PBF addresses this by offering a low quiescent current and a powerful 1.1Ω on-chip MOSFET gate driver. This ensures minimal power loss during operation and the ability to drive large MOSFETs for higher power applications. Additionally, the device features a current mode operation which provides excellent line and load transient response.

Protection features are integral to the LTC3805HMSE#PBF, including overcurrent protection and thermal shutdown. These protective measures ensure that the power supply remains safe and reliable under a variety of fault conditions. Furthermore, the device's programmable soft-start capability allows for controlled ramp-up of the output voltage, minimizing inrush current and the potential for system instability at power-up.

Whether it's for telecommunications, automotive, industrial, or portable electronics, the LTC3805HMSE#PBF from Analog Devices Inc. stands out as a robust and efficient solution for your DC/DC converter needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9932 $55.9524
16+ $6.5585 $104.9360
24+ $6.3536 $152.4864
33+ $6.1486 $202.9038
43+ $5.9437 $255.5791
57+ $5.3288 $303.7416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess