EN
  • EN
  • DE

LTC3805IDD#TRPBF

Part No LTC3805IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 10DFN / Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3.95V ~ 9.5V
Frequency - Switching 70kHz ~ 700kHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC3805
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879718-LTC3805IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3805IDD#TRPBF CAD Model

Description

Product Overview: LTC3805IDD#TRPBF from Analog Devices Inc.

The LTC3805IDD#TRPBF, manufactured by Analog Devices Inc., is a high-performance constant frequency current mode step-down DC/DC controller that provides a compact and efficient power management solution for a wide range of applications. This advanced component is designed to drive an external MOSFET at frequencies up to 750kHz, allowing for the use of smaller, lower cost inductors and capacitors, resulting in a more compact overall design.

Featuring a wide input voltage range of 4V to 60V, the LTC3805IDD#TRPBF is suitable for regulating power from a variety of sources, including automotive batteries, industrial supplies, and unregulated wall adapters. Its output voltage can be set from 0.8V to VIN with a high accuracy of ±1%, ensuring precise voltage regulation for sensitive electronic devices.

The device comes in a low-profile (0.75mm) 10-lead DFN package with enhanced thermal performance, making it ideal for space-constrained applications where efficient heat dissipation is crucial. The LTC3805IDD#TRPBF also features a robust design with several protective functions, including overvoltage protection, undervoltage lockout, and thermal shutdown, enhancing system reliability and safety.

Key features of the LTC3805IDD#TRPBF include:

  • No R<SUB>SENSE™ Current Mode Control for excellent line and load transient response.
  • Adjustable operating frequency from 100kHz to 750kHz, which can be synchronized to an external clock for noise-sensitive applications.
  • Powerful 1.1Ω onboard gate drivers.
  • OPTI-LOOP® Compensation to optimize transient response, output voltage regulation, and loop stability.
  • Tracking and soft-start capabilities for controlled startup and system sequencing.
  • A shutdown feature that reduces supply current to

The LTC3805IDD#TRPBF is a versatile and reliable choice for engineers looking to design high-performance power systems with stringent space requirements. Its advanced feature set ensures efficient operation, robust protection, and ease of use, making it an ideal choice for applications in the automotive, industrial, and telecommunications sectors, as well as portable electronics and distributed power systems.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7225 $67.4450
5+ $27.6692 $138.3460
7+ $26.8052 $187.6364
9+ $25.9401 $233.4609
12+ $25.0751 $300.9012
16+ $22.4821 $359.7136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess