EN
  • EN
  • DE

LTC3813IG#PBF

Part No LTC3813IG#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Boost Regulator Positive Output Step-Up - DC-DC Controller IC 28-SSOP
Manufacturer Analog Devices Inc.
Package Tube
Supply Voltage 6.35V ~ 14V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name LTC3813
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879725-LTC3813IG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3813IG#PBF CAD Model

Description

Analog Devices Inc. LTC3813IG#PBF High Power Synchronous Step-Down Switching Regulator

The LTC3813IG#PBF is a high-performance synchronous step-down switching regulator designed by Analog Devices Inc., a leader in high-performance analog technology. This regulator is part of their extensive range of power management solutions that cater to a wide array of applications, from automotive to industrial systems. The LTC3813IG#PBF stands out for its robustness and efficiency, making it an ideal choice for demanding power supply requirements.

With its wide input voltage range from 4.5V to 60V, the LTC3813IG#PBF is versatile enough to handle a variety of power sources, including those found in automotive and industrial environments. It is capable of delivering a continuous output current up to 10A with a powerful output voltage range of 0.8V to VIN, which can be adjusted to meet the needs of the application. The device operates at a selectable fixed frequency between 100kHz to 750kHz or can be synchronized to an external clock within the same range, providing flexibility in optimizing the performance of the power supply.

The LTC3813IG#PBF features a phase-locked loop (PLL) for frequency synchronization and utilizes a current mode control architecture that provides fast transient response and excellent loop stability. Moreover, it includes a range of protective features such as overvoltage, overcurrent, and over-temperature protection, ensuring the safety and reliability of the regulator under various conditions.

This regulator is designed with a powerful 1.1Ω onboard N-channel MOSFET gate drivers, which allows the use of high power external MOSFETs to maximize efficiency. The LTC3813IG#PBF also supports safe startup into prebiased loads, making it suitable for applications that require a soft-start feature to prevent inrush current during startup.

Encased in a thermally enhanced 28-lead SSOP package, the LTC3813IG#PBF is designed to maintain performance even in thermally challenging environments. Its compact form factor and high level of integration make it an excellent choice for space-constrained applications while minimizing the need for external components.

Overall, the LTC3813IG#PBF from Analog Devices Inc. is a robust and efficient solution for a wide range of high-power applications where reliability and performance are critical.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Lowest to $1.7463
Texas Instruments
Lowest to $4.0465

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess