EN
  • EN
  • DE

LTC3816EFE#PBF

Part No LTC3816EFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC/DC Cntrlr Single-OUT Step Down 550kHz Automotive 38-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Maximum Operating Temperature 125 °C
Max Supply Voltage 36 V
Min Operating Temperature -40 °C
Number of Channels 1
Number of Outputs 1
Number of Pins 38
Output Current 50 mA
Output Voltage 1.5 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 550 kHz
Win Source Part Number 1072416-LTC3816EFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3816EFE#PBF CAD Model

Description

Product Overview: LTC3816EFE#PBF

The LTC3816EFE#PBF is a high-performance step-down switching regulator controller from Analog Devices Inc. that delivers precision and efficiency for a wide array of power supply applications. This component is designed to handle a broad input voltage range and is capable of driving a high current output stage with its powerful onboard features.

Key Features

  • Versatile Input Voltage: The LTC3816EFE#PBF operates over a wide input voltage range, making it suitable for diverse applications, from automotive to industrial systems.
  • High-Efficiency: With its advanced design, this controller achieves high efficiency, which is critical for reducing heat and improving reliability in power systems.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 50kHz to 900kHz, allowing for flexibility in the design to optimize performance and component size.
  • Phase-Lockable Frequency: It offers a phase-lockable frequency from 75kHz to 850kHz, which is crucial for noise-sensitive applications requiring a stable operation.
  • Powerful Drive Capability: The LTC3816EFE#PBF can drive N-channel MOSFETs, which are known for their efficiency and robustness in high-current applications.

Applications

  • DC/DC Converters
  • Telecommunications Infrastructure
  • Datacom and Storage Systems
  • Automotive Power Systems
  • Industrial Power Supplies

Reliability and Packaging

The LTC3816EFE#PBF is encapsulated in a thermally enhanced TSSOP-20 package, which provides improved thermal performance and is suitable for space-constrained applications. It is specified for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

With its robust feature set and flexible design options, the LTC3816EFE#PBF from Analog Devices Inc. stands out as a versatile and efficient solution for complex power management challenges. Its precision control and adaptability make it an excellent choice for designers seeking to optimize their power supply designs for performance and efficiency.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2983 $50.3864
20+ $5.1678 $103.3560
30+ $5.0063 $150.1890
42+ $4.8448 $203.4816
54+ $4.6833 $252.8982
72+ $4.1989 $302.3208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess