EN
  • EN
  • DE

LTC3834EGN-1#TRPBF

Part No LTC3834EGN-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4V ~ 36V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC3834
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879730-LTC3834EGN-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3834EGN-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC3834EGN-1#TRPBF High Performance Step-Down Switching Regulator Controller

The LTC3834EGN-1#TRPBF is a high-performance, step-down switching regulator controller from Analog Devices Inc., designed to drive all N-channel synchronous power MOSFET stages in a robust and efficient manner. It is a versatile component that can be used in a variety of applications, including but not limited to, telecommunications, networking systems, and industrial equipment.

This advanced controller operates over a wide input voltage range, making it suitable for use in systems that experience wide fluctuations in power supply levels. It employs a constant frequency, current mode architecture, which allows for stable operation over a wide range of supply and output voltages. The LTC3834EGN-1#TRPBF is also equipped with a powerful 1.1-ohm on-chip gate driver, which ensures that the external power MOSFETs switch efficiently and with minimal delay.

The LTC3834EGN-1#TRPBF incorporates a range of features that enhance its performance and reliability. It has an adjustable operating frequency from 250kHz to 750kHz, which can be synchronized to an external clock for noise-sensitive applications. The device also features a tracking soft-start capability, which provides a controlled start-up and helps to prevent inrush current during system turn-on. Additionally, its precise 0.8V reference voltage with an accuracy of ±1% over the full temperature range ensures consistent and reliable output voltage regulation.

For added flexibility, the LTC3834EGN-1#TRPBF supports selectable continuous or discontinuous operating modes, which can be optimized for efficiency depending on the load conditions. Its current sense threshold is programmable, enabling the use of different sense resistors for various applications. The controller also provides comprehensive protection features such as overvoltage protection, undervoltage lockout, and a foldback current limit, safeguarding the system from a wide range of potential faults.

The LTC3834EGN-1#TRPBF comes in a compact 16-lead SSOP package, making it suitable for space-constrained applications. With its robust design and comprehensive feature set, this switching regulator controller from Analog Devices Inc. is an excellent choice for engineers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3989 $59.9725
59+ $1.9681 $116.1179
91+ $1.9069 $173.5279
126+ $1.8457 $232.5582
162+ $1.7845 $289.0890
217+ $1.5997 $347.1349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess