EN
  • EN
  • DE

LTC3851AIGN#PBF

Part No LTC3851AIGN#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4V ~ 38V
Frequency - Switching 235kHz ~ 750kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LTC3851
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC3851AIGN#PBF-ND,505-LTC3851AIGN#PBF,-2735-LTC3851AIGN#PBF
Standard Package 100
Win Source Part Number 1130283-LTC3851AIGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3851AIGN#PBF CAD Model

Description

The LTC3851AIGN#PBF is a versatile synchronous step-down DC/DC controller from Analog Devices Inc., designed to deliver high performance and efficiency for a wide range of power supply applications. This advanced controller is housed in a 16-lead SSOP (Shrink Small Outline Package) and is lead-free, denoted by the "PBF" suffix in its part number, ensuring compliance with current environmental regulations.

Key Features

  • Wide Input Voltage Range: The LTC3851AIGN#PBF operates from an input voltage range of 4V to 38V, making it suitable for a variety of applications, from automotive to industrial systems that require a stable and efficient power supply.
  • Output Voltage: This controller is capable of generating an output voltage from 0.8V up to 95% of the input voltage, allowing for flexibility in powering different circuits that require various voltage levels.
  • High Efficiency: With its synchronous operation, the LTC3851AIGN#PBF provides high efficiency, which is critical for reducing heat and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 250kHz to 2.25MHz or can be synchronized to an external clock, enabling optimization for efficiency or component size.
  • Robust Protection Features: It includes overvoltage, undervoltage, overcurrent, and overtemperature protection, safeguarding the system from various fault conditions.

Applications

  • Automotive Electronics
  • Industrial Power Supplies
  • Distributed Power Systems
  • Datacom and Telecom Power Systems
  • Battery-Operated Devices

The LTC3851AIGN#PBF is designed for ease of use and flexibility, featuring a phase-lockable fixed frequency, selectable over a wide range, and a powerful 1.1Ω onboard gate drivers. Its current mode operation provides excellent line and load transient response. The device also supports external components like a bootstrap diode, catch diode, inductor, and input and output capacitors, which can be tailored to meet specific design requirements.

Analog Devices Inc. is known for its high-quality products and the LTC3851AIGN#PBF is no exception. It is a reliable choice for designers looking to create efficient, robust power management systems in a compact form factor.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess