EN
  • EN
  • DE

LTC3851AIMSE#PBF

Part No LTC3851AIMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16MSOP / Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4V ~ 38V
Frequency - Switching 235kHz ~ 750kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC3851
Standard Package 37 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879745-LTC3851AIMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3851AIMSE#PBF CAD Model

Description

Product Overview: LTC3851AIMSE#PBF from Analog Devices Inc.

The LTC3851AIMSE#PBF is a high-performance, synchronous step-down switching regulator controller from Analog Devices Inc. that delivers precision power regulation in a compact, surface-mount package. Designed for a wide range of applications, including telecommunications, networking equipment, and portable devices, this controller offers a versatile solution for power management requirements.

Key Features:

  • Wide Input Voltage Range: Capable of handling input voltages from 4V to 38V, making it suitable for use in systems with varying supply voltages.
  • Adjustable Operating Frequency: The switching frequency can be programmed between 250kHz to 2.25MHz or synchronized to an external clock, allowing flexibility in optimizing efficiency and component size.
  • High Efficiency: Integrated synchronous rectification enables high efficiency, which is critical for reducing heat and improving system performance.
  • Dual N-Channel MOSFET Synchronous Drive: Supports the use of low RDS(ON) MOSFETs to minimize conduction losses and enhance power efficiency.
  • Precise Regulation: Features a 0.8V reference with an accuracy of ±1% over a wide temperature range, ensuring consistent and reliable output voltage.
  • Robust Protection Features: Includes overvoltage protection, undervoltage lockout, and thermal shutdown to safeguard against a range of potential fault conditions.

Applications:

The LTC3851AIMSE#PBF is ideal for a variety of applications, including:

  • Point-of-load power supplies
  • Distributed power systems
  • Datacom and telecom power systems
  • Battery-operated devices

Package and Quality:

Enclosed in a compact 16-lead MSOP package with an exposed thermal pad for enhanced thermal performance, the LTC3851AIMSE#PBF is designed to meet the rigorous standards of the industry. Analog Devices Inc. ensures high-quality and reliability, making this product a trusted choice for critical applications where performance and durability are paramount.

With its advanced features and robust design, the LTC3851AIMSE#PBF from Analog Devices Inc. stands out as a sophisticated solution for modern power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.2825 $106.5650
3+ $43.7191 $131.1573
5+ $42.3527 $211.7635
6+ $40.9863 $245.9178
8+ $39.6200 $316.9600
10+ $35.5220 $355.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess