EN
  • EN
  • DE

LTC3851AIUD-1#PBF

Part No LTC3851AIUD-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QFN  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4V ~ 38V
Frequency - Switching 235kHz ~ 750kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC3851
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC3851AIUD-1#PBF
Standard Package 121
Win Source Part Number 1022522-LTC3851AIUD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3851AIUD-1#PBF CAD Model

Description

Analog Devices Inc. LTC3851AIUD-1#PBF Overview

The LTC3851AIUD-1#PBF is a high-performance synchronous step-down switching regulator controller from Analog Devices Inc., a leader in high-performance analog technology. This advanced controller is designed to drive an all N-channel power MOSFET stage, capable of delivering output currents up to several tens of amperes with excellent efficiency. It's a versatile solution for various applications, including distributed power systems, telecommunications, industrial systems, and more.

Key Features

  • Wide Input Voltage Range: The LTC3851AIUD-1#PBF operates over a 4V to 38V input voltage range, making it suitable for a variety of supply sources, from single-cell Li-Ion batteries to fixed 12V or 24V rails.
  • Adjustable Operating Frequency: With an operating frequency that can be set from 250kHz to 2.25MHz via an external resistor or synchronized to an external clock, this controller provides flexibility in optimizing the size of external components and performance.
  • Robust Output Voltage Regulation: The output voltage can be precisely regulated to as low as 0.8V with an accuracy of ±1% over a temperature range of -40°C to 125°C, ensuring reliable performance in a wide range of environments.
  • Enhanced Performance: The LTC3851AIUD-1#PBF features a phase-lockable frequency (75kHz to 850kHz), optimal for noise-sensitive applications. It also includes a tracking soft-start capability to provide a controlled startup.
  • Protection Features: It is equipped with a range of protection features, such as overvoltage protection, undervoltage lockout, and overcurrent protection, enhancing the safety and reliability of the system.

Package and Availability

The LTC3851AIUD-1#PBF comes in a compact QFN-20 package, which is well-suited for space-constrained applications. Its lead-free and RoHS-compliant design aligns with environmental regulations, promoting sustainability in electronic designs.

Applications

  • Point-of-Load Regulation
  • Telecommunications Infrastructure
  • Datacom and Storage Systems
  • Industrial Power Supplies
  • Aftermarket Automotive Supplies

With its robust feature set and flexible design, the LTC3851AIUD-1#PBF from Analog Devices Inc. is an ideal choice for engineers looking for a high-efficiency, adaptable power management solution.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Infineon Technologies
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0845 $60.4225
11+ $9.9155 $109.0705
16+ $9.6056 $153.6896
22+ $9.2958 $204.5076
28+ $8.9859 $251.6052
38+ $8.0563 $306.1394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess