EN
  • EN
  • DE

LTC3859AEFE

Part No LTC3859AEFE
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck, Buck-Boost, SEPIC Regulator Positive Output Step-Down, Step-Up/Step-Down - DC-DC Controller IC 38-TSSOP-EP
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Supply Voltage 4.5V ~ 38V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 38-TSSOP-EP
Family Name LTC3859
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879752-LTC3859AEFE
Ultra Librarian 3D Model Ultra Librarian LTC3859AEFE CAD Model

Description

Analog Devices Inc. LTC3859AEFE - High Performance Triple Output Synchronous Step-Down Controller

The LTC3859AEFE is a versatile, high-performance triple output synchronous step-down switching regulator controller manufactured by Analog Devices Inc. Designed to cater to a wide range of power supply applications, this device boasts a robust feature set that enables the development of complex multi-rail power systems with ease and efficiency.

At the heart of the LTC3859AEFE is its ability to drive N-channel MOSFET stages, which allows for synchronous rectification, providing enhanced efficiency and reduced heat dissipation compared to traditional diode-based solutions. The device operates over a wide input voltage range from 4.5V to 38V, making it suitable for applications that are subjected to varying input conditions, such as automotive, industrial, and telecommunication systems.

One of the key features of the LTC3859AEFE is its triple output design. It can independently regulate three outputs with a phase-lockable fixed frequency ranging from 250kHz to 770kHz, which can be synchronized to an external clock for noise-sensitive applications. This makes it an ideal choice for systems that require multiple regulated voltages with tight inter-rail tolerances and minimal interference.

The controller incorporates a powerful 1.1Ω on-chip gate drivers, providing strong driving capabilities for large MOSFETs, which translates to fast transient response and excellent loop stability. Its current mode operation offers excellent line and load transient response and cycle-by-cycle current limiting for additional protection.

Furthermore, the LTC3859AEFE features a tracking capability, allowing for the controlled startup and shutdown of each output, which is crucial for sequencing power rails in sensitive electronic systems. It also includes a range of protection features such as overvoltage, undervoltage, and overcurrent protection, ensuring the reliability and durability of the end application.

Encased in a thermally efficient 38-lead TSSOP package with exposed pad for improved thermal performance, the LTC3859AEFE is designed to withstand the rigors of demanding environments while maintaining high performance. This makes it an excellent choice for engineers looking for a robust power management solution that combines flexibility, efficiency, and reliability.

With its advanced features and comprehensive design, the LTC3859AEFE from Analog Devices Inc. is a top-tier power management solution suitable for a broad spectrum of applications requiring precise voltage regulation and efficient power conversion.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.1605 $95.1605
2+ $92.1863 $184.3726
3+ $89.2122 $267.6366
4+ $86.2392 $344.9568
5+ $77.3180 $386.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess