EN
  • EN
  • DE

LTC3859IUHF#TRPBF

Part No LTC3859IUHF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 38QFN / Buck, Buck-Boost, SEPIC Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 38-QFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Buck-Boost, SEPIC
Number of Outputs 3
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 38V
Frequency - Switching 115kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Max) 99%, 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC3859
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879758-LTC3859IUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3859IUHF#TRPBF CAD Model

Description

Analog Devices Inc. LTC3859IUHF#TRPBF - High Performance Triple Output Synchronous Step-Down Switching Regulator

The LTC3859IUHF#TRPBF is a versatile, high-performance, triple output synchronous step-down switching regulator from Analog Devices Inc., designed to cater to a wide array of power supply requirements in modern electronic systems. Its robust design and advanced features make it an ideal choice for applications requiring efficient power management, such as telecommunications, industrial systems, automotive electronics, and high-density power systems.

This powerful regulator operates over a wide input voltage range of 4.5V to 38V, making it suitable for systems that experience wide variations in supply voltage. The LTC3859IUHF#TRPBF can deliver continuous output currents of up to 12A for the main output and 6A for each of the two auxiliary outputs, with the capability to handle higher transient loads. This ensures stable power delivery even under demanding conditions.

The device features a unique constant frequency current mode architecture with selectable frequency from 250kHz to 780kHz, allowing designers to optimize the size of external components and improve efficiency. Additionally, the LTC3859IUHF#TRPBF can be synchronized to an external clock, ensuring noise-sensitive applications can avoid critical frequency bands.

With its integrated high-side and low-side power MOSFETs, the LTC3859IUHF#TRPBF minimizes external component count, reducing board space and simplifying the design process. The regulator's differential output voltage sensing enhances output voltage accuracy, which is crucial for precision applications. Moreover, the device's phase-lockable frequency (75kHz to 850kHz) adds to its flexibility, accommodating a variety of design specifications.

Built-in features such as overvoltage protection, overcurrent protection, and thermal shutdown ensure the protection of both the power supply and the load, enhancing system reliability. The LTC3859IUHF#TRPBF is offered in a thermally enhanced 38-lead QFN package, which provides excellent thermal performance and is suitable for compact designs.

With its combination of performance, versatility, and protection features, the LTC3859IUHF#TRPBF from Analog Devices Inc. is a top-tier solution for designers looking to create efficient, reliable, and high-performance power systems.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Lowest to $4.0465
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess