EN
  • EN
  • DE

LTC3862EFE-1

Part No LTC3862EFE-1
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000937-LTC3862EFE-1
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Package Tube
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-TSSOP
Base Product Number LTC3862
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian LTC3862EFE-1 CAD Model

Description

Analog Devices Inc. LTC3862EFE-1 Product Overview

The LTC3862EFE-1 is a robust, high-performance step-up DC/DC controller designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is engineered to accommodate a wide range of power supply applications, such as power distribution systems, automotive, industrial, and telecommunications equipment.

Featuring a wide input voltage range of 4V to 60V, the LTC3862EFE-1 is capable of generating an output voltage up to 60V, which makes it highly versatile for various applications that require a stable and efficient power supply. Its low quiescent current and high efficiency are particularly beneficial for battery-operated devices, ensuring minimal drain and extended operational life.

The LTC3862EFE-1 implements a constant-frequency, current mode architecture that provides excellent line and load regulation, as well as a fast transient response. This is crucial for maintaining stable performance even under rapidly changing load conditions. The controller's adjustable frequency from 50kHz to 900kHz allows the user to optimize the size and response characteristics of the external components.

With its integrated under-voltage lockout, soft-start capability, and foldback current limiting, the LTC3862EFE-1 ensures a safe and controlled startup sequence, protecting both the controller and the downstream components from potential damage. The device also features overvoltage protection and thermal shutdown, further safeguarding the system under extreme operating conditions.

The LTC3862EFE-1 comes in a thermally enhanced, 16-lead TSSOP package, which is designed to improve heat dissipation and reliability in thermally challenging environments. This compact form factor, coupled with the need for minimal external components, enables designers to create space-efficient power solutions without compromising on performance.

In summary, the LTC3862EFE-1 from Analog Devices Inc. stands out as an efficient and reliable solution for designing high voltage, non-isolated power supplies. Its wide input voltage range, flexible operating frequency, and comprehensive protection features make it an ideal choice for a broad spectrum of industrial, automotive, and telecommunication applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Infineon Technologies
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess