EN
  • EN
  • DE

LTC3862HGN#TRPBF

Part No LTC3862HGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/SEPIC 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168637-LTC3862HGN#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Package Tape & Reel (TR)
Function Step-Up, Step-Up/Step-Down
Output Type Transistor Driver
Product Status Active
Base Product Number LTC3862
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case Surface Mount 24-SSOP (0.154", 3.90mm Width)
Ultra Librarian 3D Model Ultra Librarian LTC3862HGN#TRPBF CAD Model

Description

Introducing the LTC3862HGN#TRPBF from Analog Devices Inc.

The LTC3862HGN#TRPBF is a high-performance, step-up DC/DC controller designed to regulate high power outputs with precision and efficiency. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this controller is a perfect solution for applications requiring a compact, yet powerful boost converter.

Key Features:

  • High Voltage Capability: The LTC3862HGN#TRPBF can handle input voltages from 4V to 60V, making it ideal for a wide range of power supply applications.
  • Adjustable Output Voltage: Users can set the output voltage up to 60V, which allows for a great deal of flexibility in system design.
  • Powerful Performance: With its ability to drive N-channel MOSFET stages, the LTC3862HGN#TRPBF can deliver high power with high efficiency, which is crucial for reducing heat and improving system reliability.
  • Phase-Lockable Fixed Frequency: The operating frequency is selectable from 50kHz to 900kHz and can be synchronized to an external clock, ensuring noise-sensitive applications run smoothly.
  • Robust Thermal Performance: Housed in a 16-lead SSOP package, the LTC3862HGN#TRPBF is designed to operate over a -40°C to 125°C temperature range, ensuring reliable performance in harsh environments.

Applications:

The LTC3862HGN#TRPBF is versatile and can be used in a variety of applications, including:

  • Telecommunications power systems
  • Automotive power systems
  • Industrial power supplies
  • Medical equipment
  • High power battery-operated devices

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC3862HGN#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term reliability and performance.

Whether you're designing a new power system or upgrading an existing one, the LTC3862HGN#TRPBF offers the performance, flexibility, and reliability needed to create an efficient, high-voltage power solution.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess