EN
  • EN
  • DE

LT3066IDE-5#PBF

Part No LT3066IDE-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 5V 0.5A Automotive 12-Pin DFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Dropout Voltage 300 mV
Max Input Voltage 45 V
Maximum Operating Temperature 125 °C
Min Current Limit 520 mA
Min Input Voltage 1.8 V
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Output Voltage 5 V
Number of Pins 12
Number of Regulators 1
Output Current 500 mA
Output Type Fixed
Output Voltage 5 V
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1015061-LT3066IDE-5#PBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3066IDE-5#PBF CAD Model

Description

Product Overview: LT3066IDE-5#PBF

The LT3066IDE-5#PBF is a high-performance, low-dropout linear regulator (LDO) from Analog Devices Inc., designed to provide precision voltage regulation with a minimal voltage drop across the device. This component is particularly suited for applications that require a stable and clean power supply, with its ability to deliver up to 500mA of continuous output current and a nominal output voltage of 5V. The LT3066IDE-5#PBF is an excellent choice for high-accuracy, high-reliability systems.

Key Features

  • Low Dropout Voltage: The LDO offers an ultra-low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-powered devices where maximizing battery life is critical.
  • High Output Accuracy: With a precision output voltage that maintains high accuracy, this component ensures the reliable operation of sensitive electronic circuits.
  • Low Noise Performance: The LT3066IDE-5#PBF is designed to exhibit low output noise, a critical parameter for noise-sensitive applications such as RF or precision measurement equipment.
  • Stable with Low ESR Ceramic Capacitors: The LDO is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other capacitor types.
  • Adjustable Output Voltage: While the device has a preset output voltage of 5V, it also offers the flexibility to adjust the voltage to meet specific application requirements.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the device and the downstream circuitry from damage due to excessive currents or high temperatures.

Applications

  • Automotive Electronics
  • Portable and Battery-Powered Equipment
  • Industrial Power Supplies
  • Medical Devices
  • Telecommunications Infrastructure

The LT3066IDE-5#PBF is available in a compact, thermally efficient 12-lead DFN package, which is suitable for space-constrained applications while providing excellent thermal performance. Its robust design and comprehensive feature set make it an ideal voltage regulator solution for a wide range of demanding applications.

With its combination of high performance, reliability, and versatility, the LT3066IDE-5#PBF from Analog Devices Inc. represents a premier choice for designers looking to enhance the stability and efficiency of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess