EN
  • EN
  • DE

LTC3865EFE#PBF

Part No LTC3865EFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3865/LTC3865-1 - Dual, 2-Phase Synchronous DC/DC Controller with Pin Selectable Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Duty Cycle 95 %
Max Frequency 880 kHz
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Channels 2
Number of Outputs 2
Number of Pins 38
Output Current 25 A
Output Voltage 5 V
Packaging Cut Tape
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1072439-LTC3865EFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3865EFE#PBF CAD Model

Description

Analog Devices Inc. LTC3865EFE#PBF Dual Output Step-Down DC/DC Controller

The LTC3865EFE#PBF from Analog Devices Inc. is a high-performance dual output synchronous step-down DC/DC controller that is designed to drive all N-channel power MOSFET stages in a phase-lockable fixed frequency architecture. This robust component is housed in a compact 20-lead TSSOP package with an exposed thermal pad for enhanced thermal performance, making it ideal for space-constrained applications that require efficient power management.

With a wide input voltage range of 4V to 38V, the LTC3865EFE#PBF is versatile enough to accommodate a variety of supply voltages, ensuring that it can be used in diverse applications ranging from automotive to industrial and telecommunications systems. The device is capable of producing a fixed output voltage range from 0.6V to 14V, which is adjustable via an external resistor divider, providing flexibility to meet specific design requirements.

The LTC3865EFE#PBF features a precision reference voltage of 0.6V ±1% over a wide temperature range from -40°C to 125°C, ensuring consistent performance under varying operating conditions. The controller also offers differential output voltage sensing for improved regulation accuracy, which is particularly beneficial in scenarios where there is a significant voltage drop due to high current paths.

Additional features of this advanced controller include phase-lockable frequency (75kHz to 850kHz), selectable continuous or discontinuous operation modes, and powerful 1.1Ω on-chip gate drivers. The LTC3865EFE#PBF also provides protection against overcurrent conditions with its foldback current limiting and has an onboard overvoltage protection circuit, which helps to safeguard the system against unexpected supply spikes.

For power system designers who require precise control and high efficiency, the LTC3865EFE#PBF offers a comprehensive solution with its dual output capability, programmable loop compensation, and support for tracking and sequencing of multiple supplies. The device's exceptional thermal and electrical performance ensures reliable operation in a wide range of power supply configurations, making it a go-to choice for engineers seeking to optimize their power management systems.

Overall, the LTC3865EFE#PBF from Analog Devices Inc. is a feature-rich, reliable, and efficient solution for complex power supply designs, delivering the performance and flexibility needed to meet the demands of modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess